EN
  • EN
  • DE

SP6201EM5

Part No SP6201EM5
Manufacturer Exar Corporation
Catalog Electronic Wholesale
Description 100mA/200mA Micropower CMOS LDO Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Win Source Part Number 1257496-SP6201EM5
Manufacturer Homepage www.exar.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP6201EM5 CAD Model

Description

The SP6201EM5 is a low-dropout (LDO) voltage regulator manufactured by Exar Corporation. It is designed to provide a stable and regulated voltage output from a higher input voltage. This regulator is particularly well-suited for battery-powered devices and systems where efficiency and space are critical.

Applications:

  • Battery-powered devices: Ideal for mobile phones, tablets, and other portable electronics requiring efficient voltage regulation.
  • Post regulation for switching supplies: Can be used to clean up the output of switching regulators for sensitive analog circuitry.
  • Noise-sensitive applications: Suitable for applications where low noise and ripple are crucial, such as audio equipment and precision instrumentation.
  • Microcontroller power: Powers microcontrollers and other digital logic circuits in embedded systems.
  • Wireless communication devices: Provides stable power for RF transceivers and other wireless components.

Features:

  • Low dropout voltage: Operates with a very small difference between the input and output voltage, maximizing efficiency.
  • Low quiescent current: Minimizes current consumption when the output is lightly loaded, extending battery life.
  • Overcurrent protection: Protects the regulator and the load from damage due to excessive current draw.
  • Thermal shutdown: Shuts down the regulator if the junction temperature exceeds a safe limit, preventing overheating.
  • Stable with ceramic capacitors: Designed to work with low-ESR ceramic output capacitors, providing stable operation and reducing the overall size of the application.
  • Adjustable output voltage: The output voltage can be adjusted using external resistors, providing flexibility in design.

Benefits:

  • Improved battery life: Low quiescent current and dropout voltage contribute to longer battery life in portable devices.
  • Enhanced system reliability: Overcurrent protection and thermal shutdown prevent damage from faults and overheating.
  • Simplified design: Stable operation with ceramic capacitors reduces the need for external components and simplifies PCB layout.
  • Flexible voltage regulation: Adjustable output voltage allows for easy customization to meet specific application requirements.
  • Reduced power dissipation: High efficiency minimizes heat generation, improving overall system performance.

Additional Details:

The SP6201EM5 is typically available in a small surface-mount package, such as an MSOP or DFN. Specific technical specifications include a typical dropout voltage of around 200mV at full load, a quiescent current of a few microamperes, and an output voltage accuracy of within a few percent. The input voltage range is generally between 2.5V and 6V, and the output current capability is typically several hundred milliamperes.

You May Also Be Interested in

Texas Instruments
Audio Amp Speaker 1-CH Mono/2-CH Stereo/4-CH Stereo 480W Class-D 44-Pin HSSOP EP Tube / 300-W STEREO / 400-W MONO PurePath™ HD ANALOG-INPUT POWER STAGE | IC AUDIO AMP CLASS D 44HSSOP
Lowest to $389.1212
Microchip Technology
UHF ASK/FSK TRANSMITTER | RF TX IC ASK 429-439MHZ 8TSSOP
Need more? Email Us
Renesas Electronics America
Real Time Clock/Calendar/CPU Supervisor with EEPROM | IC RTC CLK/CALENDAR I2C 8-SOIC
Need more? Email Us
Texas Instruments
11.3-Gbps Dual-Channel Cable and PC Board Equalizer
Lowest to $26.6648
Texas Instruments
OCTAL BUFFERS AND LINE DRIVERS WITH 3-STATE OUTPUTS | IC BUF NON-INVERT 5.5V 20SOIC
Lowest to $0.7075
STMicroelectronics
PROGRAMMABLE LOW POWER SINGLE OPERATIONAL AMPLIFIERS
Lowest to $0.7819
Texas Instruments
VACUUM FLUORESCENT DISPLAY DRIVERS
Need more? Email Us
Texas Instruments
Low Noise, High-Bandwidth PSRR Low-Dropout 150mA Linear Regulator
Lowest to $0.4354
NXP / Nexperia
SECAM-PAL transcoder
Lowest to $1.3063

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $7.3309
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1559 $58.4625
905+ $0.1282 $116.0210
1,390+ $0.1247 $173.3330
1,925+ $0.1201 $231.1925
2,480+ $0.1167 $289.4160
3,335+ $0.1040 $346.8400
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,150 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess