EN
  • EN
  • DE

SP232EEN/TR

Part No SP232EEN/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description High-Performance RS-232 Line Drivers/Receivers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191978-SP232EEN/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP232EEN/TR CAD Model

Description

The SP232EEN/TR is a dual RS-232 transceiver manufactured by Exar Corporation. It is designed to provide reliable serial communication in various electronic systems. This transceiver enables the transmission and reception of data between devices using the RS-232 protocol.

Applications

  • Connecting PCs to peripherals, such as printers, scanners and modems.
  • Industrial control and automation systems communicating with PLCs and sensors.
  • Data acquisition systems collecting serial data from various instruments.
  • Point-of-sale (POS) systems, connecting to barcode readers and receipt printers.
  • Embedded systems where RS-232 communication is required.

Features

  • Dual RS-232 transceiver in a single package.
  • Meets or exceeds TIA/EIA-232-F and ITU V.28 standards.
  • Operates from a single +5V power supply.
  • Integrated charge pump to generate required ±10V RS-232 voltage levels.
  • Data rates up to 120 kbps.
  • Low power consumption.
  • Available in tape and reel packaging (TR) for automated assembly.

Benefits

  • Simplified RS-232 interface design.
  • Reduced component count, saving board space and cost.
  • Eliminates the need for external power supplies for RS-232 voltage levels.
  • Provides reliable data transmission over RS-232 links.
  • Enhanced system performance with high data rates.
  • Cost-effective solution for dual channel RS-232 communication.

Additional Details

The SP232EEN/TR integrates charge pump circuitry to generate the required ±10V RS-232 voltage levels from a single +5V power supply. This simplifies the design and reduces overall system cost by eliminating the need for external power supplies. The device is designed for surface mount assembly and comes in tape and reel packaging for efficient automated assembly.

Supporting data rates up to 120 kbps, the SP232EEN/TR is suitable for a wide range of applications. The tape and reel packaging facilitates efficient automated assembly in high-volume production environments.

The transceiver includes internal short-circuit and overvoltage protection, enhancing system reliability and preventing damage from electrical faults. Its compliance with industry standards ensures seamless integration with other RS-232 compatible devices.

The SP232EEN/TR is a reliable and cost-effective solution for dual RS-232 communication, offering ease of use and robust performance in various applications. The tape and reel packaging simplifies assembly for high-volume production.

You May Also Be Interested in

Renesas Electronics America
1/8 Unit Load, 5V, Low Power, High Speed or Slew Rate Limited, RS-485/RS-422 Transceivers | IC TXRX RS485/422 5V LP 8-SOIC
Lowest to $2.2857
Exar Corporation
IC TXRX RS485/RS422 ESD 14SOIC
Lowest to $7.8205
Texas Instruments
2.5-V 460-kbps RS-232 TRANSCEIVER WITH ±15-kV ESD PROTECTION | IC RS232 2.5V IEC ESD 20-SSOP
Lowest to $3.4767
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8271
Exar Corporation
Need more? Email Us
Exar Corporation
+3V to +5V RS-232 Line Driver/Receiver
Lowest to $1.3132
Intersil
IC 2DRVR/2RCVR RS232 5V 16-DIP
Lowest to $16.1273
Exar Corporation
IC TXRX RS232/485 TERM 40QFN
Lowest to $7.0467
Exar Corporation
IC TXRX RS485/RS422 LP 8SOIC
Lowest to $0.8732

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess