EN
  • EN
  • DE

SP211EET-L

Part No SP211EET-L
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TXRX RS232 ESD LP 28SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Exar Corporation
Packaging Reel - TR
Status Active
Type Transceiver
Protocol RS232
Number of Drivers/Receivers 4/5
Duplex Full
Receiver Hysteresis 500mV
Data Rate 230kbps
Supply Voltage - Operating 4.5 V to 5.5 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 28-SOIC
Win Source Part Number 135246-SP211EET-L
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP211EET-L CAD Model

Description

The SP211EET-L is a multi-protocol transceiver from Exar Corporation. It's designed to provide versatile serial communication capabilities for a variety of applications. This device integrates multiple transceiver functions into a single chip, saving board space and reducing component count. The "-L" suffix may refer to a specific package option or a low-power variant within the SP211EET series.

Applications:

  • Industrial Automation: Used in programmable logic controllers (PLCs), motor drives, and other industrial control systems.
  • Point-of-Sale (POS) Systems: Integrated into POS terminals for communication between various peripherals.
  • Networking Equipment: Employed in networking devices for serial communication interfaces.
  • Instrumentation and Measurement: Used in test and measurement equipment for data acquisition and control.
  • Medical Devices: Incorporated into medical equipment requiring serial communication for monitoring and control functions.

Features:

  • Multi-Protocol Support: Supports multiple serial communication standards including RS-232, RS-485, and RS-422.
  • Integrated Transceivers: Contains multiple transceivers in a single package.
  • High Data Rates: Supports efficient data transfer.
  • ESD Protection: Provides robust electrostatic discharge (ESD) protection.
  • Low Power Consumption: Designed for low power operation.
  • Driver Output Protection: Includes driver output protection to prevent damage from short circuits and overloads.

Benefits:

  • Versatility: Multi-protocol support allows it to be used in a wide range of applications.
  • Cost Savings: Integration reduces component count.
  • Space Savings: The compact package saves board space.
  • Reliability: ESD protection ensures reliable operation.
  • Efficiency: Low power consumption increases energy efficiency.
  • Simplified Design: Integration simplifies the design process.

Additional Details:

The SP211EET-L typically operates from a single 3.3V or 5V power supply. It may include features such as slew rate limiting to reduce EMI and improve signal integrity. Specific features and capabilities may vary depending on the exact configuration of the SP211EET series. Refer to the Exar Corporation datasheet for detailed technical specifications and application guidelines.

You May Also Be Interested in

Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SSOP / 1/1 Transceiver Full RS422, RS485 16-SSOP
Lowest to $10.5332
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Texas Instruments
IC TRANSCEIVER 1/1 8VSON / 1/1 Transceiver CANbus 8-VSON (3x3)
Lowest to $2.2658
Renesas Electronics America
IC TRANSCEIVER FULL 2/2 16TSSOP / 2/2 Transceiver Full RS232 16-TSSOP
Need more? Email Us
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Texas Instruments
IO-LINK DEVICE TRANSCEIVER WITH
Lowest to $3.8364
Analog Devices Inc.
IC TRANSCEIVER HALF 1/1 8DFN / 1/1 Transceiver Half RS422, RS485 8-DFN (3x3)
Lowest to $6.0853
Cypress Semiconductor Corp
IC DRIVER 28PLCC / Driver Fibre Channel 28-PLCC (11.51x11.51)
Lowest to $127.2727

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038

Pricing & Ordering

Quantity Unit Price Ext. Price
23+ $2.5809 $59.3607
55+ $2.1177 $116.4735
85+ $2.0515 $174.3775
117+ $1.9854 $232.2918
151+ $1.9191 $289.7841
202+ $1.7206 $347.5612
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,010 pieces
MOQ: 23 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess