EN
  • EN
  • DE

TDA19997HL/C1,518

Part No TDA19997HL/C1,518
Manufacturer NXP / Nexperia
Catalog Linear - Video Processing
Description IC VIDEO HDMI 1.4 100LQFP / Video Switch IC I2C CEA-861D, DVI 1.0, HDCP 1.3, HDMI 1.4, IEC 61000-4-2 100-LQFP (14x14) Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr NXP
Package Tape & Reel
Product Status Obsolete
Function Switch
Applications Video Display
Standards CEA-861D, DVI 1.0, HDCP 1.3, HDMI 1.4, IEC 61000-4-2
Control Interface I²C
Voltage - Supply 1.65V ~ 1.95V, 3.0V ~ 3.6V
Mounting Type Surface Mount
Package / Case 100-LQFP
Supplier Device Package 100-LQFP (14x14)
Base Product Number TDA199
Standard Package 1,000 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 361816-TDA19997HL/C1,518
Ultra Librarian 3D Model Ultra Librarian TDA19997HL/C1,518 CAD Model

Description

Introducing the TDA19997HL/C1,518 by NXP Semiconductors

The TDA19997HL/C1,518 is a cutting-edge high-definition multimedia interface (HDMI) switch produced by NXP Semiconductors, a leader in the industry known for delivering innovative and reliable solutions. This advanced integrated circuit is designed to cater to the increasing demands of high-performance audio and video interfaces in the consumer electronics market.

With its dual input and single output configuration, the TDA19997HL/C1,518 allows seamless switching between two HDMI sources, making it an ideal choice for a variety of applications including digital TVs, set-top boxes, and home theater systems. The switch supports a wide range of video resolutions, from standard definition up to high-definition 1080p, ensuring compatibility with the latest video formats.

One of the key features of this product is its support for Enhanced Extended Display Identification Data (E-EDID) reading and writing capabilities. This ensures that the connected display device is automatically optimized for the best possible resolution and audio quality. Additionally, the TDA19997HL/C1,518 incorporates HDCP 1.3 content protection, which is essential for handling premium content and maintaining the integrity of digital media.

The device also includes advanced color depth capabilities, supporting up to 36-bit deep color for stunning visual clarity and fidelity. With its high bandwidth Digital Content Protection (HDCP) keys, the TDA19997HL/C1,518 provides a secure connection between the source and display, safeguarding against unauthorized copying of digital audio and video content.

Designed for low power consumption, the TDA19997HL/C1,518 is not only energy-efficient but also minimizes heat generation, contributing to the longevity of the product and the overall system. Its small package size allows for easy integration into compact designs, making it an excellent choice for space-constrained applications.

In summary, the TDA19997HL/C1,518 from NXP Semiconductors is a high-performance HDMI switch that offers robust features for audio and video applications, ensuring a top-tier multimedia experience. Its ability to handle the latest standards in video and audio, coupled with content protection and energy efficiency, makes it a standout product for designers and manufacturers looking to elevate their consumer electronics offerings.

You May Also Be Interested in

MACOM Technology Solutions
IC CABLE EQUALIZER SD 16SOIC
Need more? Email Us
MACOM Technology Solutions
IC CABLE DRIVER HD/SD 16QFN
Need more? Email Us
Seiko Epson Corporation
S1D13C00 MEMORY DISPLAY CONTROLL
Need more? Email Us
MACOM Technology Solutions
IC VIDEO DGTL EQUALIZER 16QFN
Need more? Email Us
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Seiko Epson Corporation
IC VIDEO GRAPHIC CNTL 121FBGA
Need more? Email Us
Availink Inc.
DVB-S2, DVB-S DEMODULATOR
Need more? Email Us
Seiko Epson Corporation
IC OLED CONTROLLER/MEMORY 64-QFP
Need more? Email Us
Seiko Epson Corporation
IC GRAPHIC LCD CTRLR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess