EN
  • EN
  • DE

SP211BCA/TR

Part No SP211BCA/TR
Manufacturer Exar Corporation
Catalog Interface - Drivers, Receivers, Transceivers
Description +5V High-Speed RS-232 Transceivers with 0.1mF Capacitors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Exar Corporation
Category Integrated Circuits(ICs)
Family Interface - Drivers,Receivers,Transceivers
Win Source Part Number 191948-SP211BCA/TR
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SP211BCA/TR CAD Model

Description

The SP211BCA/TR is a multi-protocol transceiver IC from Exar Corporation, designed for use in a wide variety of serial communication applications. This component is part of the SP211 family, which integrates multiple transceiver functions into a single chip. The "/TR" suffix generally indicates that the part is supplied in tape and reel packaging, suitable for automated assembly processes.

Applications:

  • Industrial Automation: Deployed in PLCs (Programmable Logic Controllers) and other industrial control systems for reliable data transfer.
  • Point-of-Sale (POS) Systems: Used in POS terminals for efficient communication with peripherals like printers and scanners.
  • Networking Equipment: Integrated into serial communication interfaces for networking devices.
  • Instrumentation and Measurement: Employed in testing and measurement equipment for precise data acquisition and control.
  • Medical Devices: Incorporated into medical monitoring and diagnostic equipment requiring dependable serial data transmission.

Features:

  • Multi-Protocol Support: Supports multiple serial communication standards, including RS-232, RS-485, and RS-422.
  • Integrated Transceivers: Contains multiple transceivers in a single compact package.
  • High Data Rates: Facilitates fast and efficient data transfer.
  • ESD Protection: Provides protection against electrostatic discharge.
  • Low Power Consumption: Designed for low power operation, making it suitable for battery-powered devices.
  • Tape and Reel Packaging: Supplied in tape and reel for automated assembly.

Benefits:

  • Versatility: Suitable for a wide range of applications due to multi-protocol support.
  • Cost-Effective: Reduces component count and board space, leading to cost savings.
  • Space-Saving: Compact package minimizes board space requirements.
  • Reliable: ESD protection ensures reliable operation in harsh environments.
  • Efficient: Low power consumption enhances energy efficiency.
  • Automated Assembly: Tape and reel packaging facilitates automated assembly processes, reducing manufacturing costs.

Additional Details:

The SP211BCA/TR typically operates from a single 3.3V or 5V power supply. It incorporates features such as slew rate limiting to minimize EMI and ensure signal integrity. The specific electrical characteristics and operating conditions can be found in the Exar Corporation's datasheet for the SP211BCA family. The tape and reel packaging conforms to industry standards for automated placement equipment.

You May Also Be Interested in

Texas Instruments
IC TRANSCEIVER 64HVQFP / Transceiver IEEE 802.3 64-HVQFP (10x10)
Lowest to $9.2501
Microchip Technology
IC TRANSCEIVER 1/1 8DIP
Lowest to $2.2849
Texas Instruments
IC TRANSCEIVER FULL 2/2 20SSOP / 2/2 Transceiver Full RS232 20-SSOP
Lowest to $2.7793
Maxim Integrated
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $11.4253
Sipex Corporation
RS-232 TRANSCEIVER
Lowest to $1.1130
Renesas Electronics America
IC TRANSCEIVER HALF 1/1 8SOIC / 1/1 Transceiver Half RS422, RS485 8-SOIC
Lowest to $4.3985
Harris Corporation
RS-232 TRANSMITTER/RECIEVER / 4/5 Transceiver Full RS232 28-SSOP
Need more? Email Us
Texas Instruments
IC TXRX/ISO FULL 1/1 16SOIC / 1/1 Transceiver, Isolated Full RS422, RS485 16-SOIC
Lowest to $3.8016
NXP / Nexperia
IC TRANSCEIVER HALF 2/2 14HVSON / 2/2 Transceiver Half CANbus 14-HVSON (3x4.5)
Lowest to $2.6277

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess