EN
  • EN
  • DE

MP7684KD

Part No MP7684KD
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1027291-MP7684KD
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7684KD CAD Model

Description

The MP7684KD is a step-down (buck) switching regulator manufactured by Exar Corporation. It is designed to provide efficient and reliable power conversion for various electronic devices, converting a higher voltage to a lower voltage while maintaining stable output. The MP7684KD integrates internal MOSFETs, simplifying the design and reducing external component count.

Applications

  • Point-of-Load Regulation: Used as a point-of-load regulator in distributed power systems.
  • Battery-Powered Devices: Suitable for battery-powered devices requiring efficient voltage conversion.
  • Industrial Equipment: Employed in industrial control and automation equipment.
  • Networking Equipment: Powers various components in networking devices such as routers and switches.
  • Consumer Electronics: Used in various consumer electronic devices, including set-top boxes and displays.

Features

  • Integrated MOSFETs: Incorporates internal high-side and low-side MOSFETs for simplified design.
  • High Efficiency: Delivers high efficiency power conversion, minimizing power loss.
  • Adjustable Output Voltage: Output voltage can be adjusted to meet specific requirements.
  • Overcurrent Protection: Includes overcurrent protection to prevent damage from excessive current draw.
  • Thermal Shutdown: Thermal shutdown feature protects the device from overheating.

Benefits

  • Simplified Design: Reduces design complexity with integrated MOSFETs and minimal external components.
  • Improved Efficiency: High efficiency reduces power dissipation and extends battery life in portable applications.
  • Robust Protection: Overcurrent and thermal protection enhance system reliability.
  • Flexible Output: Adjustable output voltage allows for use in a wide range of applications.
  • Compact Solution: Small footprint allows for use in space-constrained applications.

Additional Details

The MP7684KD typically operates over a wide input voltage range. It uses PWM (Pulse Width Modulation) control for efficient power conversion. The switching frequency is optimized to balance efficiency and component size. The device includes pins for enable/disable control, feedback, and compensation. It is available in a surface-mount package suitable for automated assembly. The specific operating frequency and maximum output current are detailed in the product datasheet. Proper layout and component selection are important for optimal performance and thermal management.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 9POS 2.54MM / Connector Header Through Hole 9 position 0.100" (2.54mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 2POS 2.54MM / Connector Header Through Hole 2 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
New Japan Radio
Need more? Email Us
Lucent
Lowest to $70.6306
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess