EN
  • EN
  • DE

MP7533LN

Part No MP7533LN
Manufacturer Exar Corporation
Catalog OEM Parts (M - N)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1032390-MP7533LN
Categories OEM Parts(M-N)
Manufacturer Exar Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MP7533LN CAD Model

Description

The MP7533LN is a monolithic CMOS multiplying digital-to-analog converter (DAC) manufactured by Exar Corporation. This DAC is designed for applications requiring digitally controlled gain, attenuation, or signal processing. The 'LN' suffix likely indicates a specific package type, possibly a plastic DIP (Dual In-line Package) or a similar through-hole package.

Applications:

  • Digitally controlled gain/attenuation: Audio volume control, programmable gain amplifiers.
  • Signal processing: Waveform generation, function generation, and modulation.
  • Automatic test equipment (ATE): Programmable voltage sources and current sources.
  • Robotics: Servo motor control and position control.
  • Instrumentation: Calibration and control of measurement equipment.

Features:

  • Monolithic CMOS design: Low power consumption and high linearity.
  • Multiplying DAC: Output voltage is proportional to the product of the digital input code and the analog reference voltage.
  • 8-bit resolution: Provides 256 discrete output levels.
  • 4-quadrant multiplication: Operates with both positive and negative reference voltages.
  • TTL/CMOS compatible inputs: Interfaces easily with a wide range of digital logic.
  • Low power consumption: Suitable for battery-powered applications.

Benefits:

  • Precise control: Allows accurate adjustment of gain, attenuation, or signal levels.
  • Versatile operation: Can be used in a variety of signal processing and control applications.
  • Ease of use: Simple interface with digital logic.
  • Low power consumption: Extends battery life in portable devices.
  • Cost-effective: Provides a high-performance solution at a reasonable cost.

Additional Details:

The MP7533LN requires an external analog reference voltage to define the full-scale output range. The digital input code is applied to the DAC through a parallel interface. The output voltage is typically unbuffered, requiring an external amplifier to drive low-impedance loads. The settling time of the DAC is typically in the microsecond range. Differences between the MP7533JN and MP7533LN are most likely related to packaging or temperature grade, though detailed datasheets would be needed to confirm the specific differences.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
NJM2113 Series 16 V 400 mW SMT Low Voltage Audio Power Amplifer - DMP-8
Lowest to $0.5571
Samtec Inc.
CONN HEADER VERT 12POS 5.08MM / Connector Header Through Hole 12 position 0.200" (5.08mm)
Need more? Email Us
Lucent
Lowest to $70.6306
New Japan Radio
SPDT Switch GaAs MMIC, 2.5V - 5.5V Single Supply, MTP-6, Surface Mount
Lowest to $2.6115
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess