EN
  • EN
  • DE

12G-P5-3955-KR

Part No 12G-P5-3955-KR
Manufacturer EVGA
Catalog Graphics
Description GeForce RTX 3080 Ti XC3 Ultra Gaming
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Graphics
Win Source Part Number 1474972-12G-P5-3955-KR
Manufacturer EVGA
Ultra Librarian 3D Model Ultra Librarian 12G-P5-3955-KR CAD Model

Description

The 12G-P5-3955-KR, or GeForce RTX 3080 Ti XC3 Ultra Gaming, is a flagship graphics card from EVGA designed for the most demanding gamers and creators. It leverages NVIDIA's cutting-edge Ampere architecture, offering enhanced RT (Ray Tracing) Cores, Tensor Cores, and streaming multiprocessors. With 12GB of GDDR6X memory, it provides high bandwidth necessary for 4K gaming, complex 3D rendering, and intensive computational tasks. The 'XC3 Ultra' model signifies EVGA's high-performance tier, featuring advanced cooling technology, including a trio of high-airflow fans that work together to keep the card cool even under heavy load. Key features include real-time ray tracing, which simulates the physical behavior of light to bring real-time, cinematic-quality rendering to games. EVGA's Precision X1 software allows for fine-tuning performance, including overclocking, temperature controls, and RGB lighting customization. The card's robust build quality and superb gaming performance make it a top choice for enthusiasts seeking to push their gaming experience to the limit. Connectivity is comprehensive, supporting multiple displays and VR headsets, making the GeForce RTX 3080 Ti XC3 Ultra Gaming an ideal centerpiece for a high-end gaming setup or creative workstation.

You May Also Be Interested in

Supermicro
Tesla V100 16GB GPU
Need more? Email Us
Lenovo
Lenovo 00YL371
Need more? Email Us
Supermicro
NVIDIA RTX A5000 24GB GDDR6 GPU PCI-E
Need more? Email Us
Supermicro
GIGABYTE GEFORCE RTX 2080 TI TURBO 11GB GDDR6 GPU
Need more? Email Us
Lenovo
Lenovo 4X67A14926. Graphics processor family: NVIDIA, Graphics processor: Tesla T4. Discrete graphics card memory: 16 GB, Graphics card memory type: GDDR5X, Memory bus: 160 bit. Interface type: PCI Express 3.0. Cooling type: Passive
Need more? Email Us
Lenovo
NVidia Tesla M60 GPU, PCIe (active)
Need more? Email Us
Supermicro
NVidia Tesla P100 GPU 16GB SXM2 250W
Need more? Email Us
Supermicro
NVIDIA TESLA M10 32GB GDDR5 GPU PCI-E
Need more? Email Us
Supermicro
Tesla V100 32GB GPU SXM3 NVLINK
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess