EN
  • EN
  • DE

S19-22SUGSUBC/S0530-A4/TR8

Part No S19-22SUGSUBC/S0530-A4/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog HOT - SALES and EOL Components (S)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Everlight Electronics Co Ltd
Win Source Part Number 304558-S19-22SUGSUBC/S0530-A4/TR8
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian S19-22SUGSUBC/S0530-A4/TR8 CAD Model

Description

The S19-22SUGSUBC/S0530-A4/TR8 is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. It is a green LED, indicating that it emits light within the green portion of the visible spectrum. This component is designed for automated assembly processes, making it suitable for high-volume manufacturing environments.

Applications

  • Indicator lights: Used as status indicators in various electronic devices.
  • Backlighting: Employed for backlighting LCD screens and keypads.
  • Consumer electronics: Integrated into appliances, remote controls, and other consumer products.
  • Automotive: Used in dashboard indicators and lighting systems within vehicles.
  • Industrial equipment: Incorporated into control panels and status displays for industrial machinery.

Features

  • High Brightness: Delivers a bright and clear green light output.
  • Surface Mount Technology (SMT): Designed for automated placement and soldering.
  • Compact Size: Occupies minimal space on the circuit board.
  • Long Lifespan: Provides extended operational life with stable light output.
  • Low Power Consumption: Efficiently converts electrical energy into light, reducing power usage.
  • RoHS Compliant: Complies with the Restriction of Hazardous Substances directive, ensuring environmental safety.

Benefits

  • Enhanced Visibility: The bright green light ensures clear indication, even in well-lit environments.
  • Cost-Effective: Low power consumption reduces operational costs.
  • Reliable Performance: Long lifespan minimizes the need for frequent replacements.
  • Easy Integration: SMT design simplifies assembly and reduces manufacturing time.
  • Environmentally Friendly: RoHS compliance ensures minimal environmental impact.
  • Design Flexibility: Compact size allows for integration into a variety of applications and product designs.

Additional Details

This LED is typically mounted on printed circuit boards (PCBs) using reflow soldering techniques. The specific optical and electrical characteristics (e.g., luminous intensity, forward voltage, peak wavelength) can be found in the manufacturer's datasheet. The S0530-A4/TR8 designation likely refers to the packaging and reel size used for shipping the components. The LED is commonly used where a clear and easily visible green indication is required, and its surface-mount design allows for efficient integration into modern electronic assemblies. The 'SUG' portion likely refers to the specific material composition or manufacturing process that gives it its particular green hue and intensity.

You May Also Be Interested in

Mitsubishi
Need more? Email Us
Freescale Semiconductor - NXP
Lowest to $135.3384
Semtech Corporation
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
SII Semiconductor Corporation
Need more? Email Us
Semtech Corporation
Complete DDR Power Solution
Lowest to $95.8719
Semtech Corporation
Multi-Platform Multi-Phase PWM Controller
Lowest to $0.5729
Semtech Corporation
2, 3 or 4 Phase Combi-Sense PWM Controller
Lowest to $3.6336

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess