EN
  • EN
  • DE

HYS72T128420EFD-3S-B2

Part No HYS72T128420EFD-3S-B2
Manufacturer Qimonda
Catalog Memory - Modules
Description DDR2-667 128Mx72 FBDIMM
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory - Modules
Win Source Part Number 949999-HYS72T128420EFD-3S-B2
Series *
Ultra Librarian 3D Model Ultra Librarian HYS72T128420EFD-3S-B2 CAD Model

Description

The HYS72T128420EFD-3S-B2 is a 1GB DDR2 ECC Registered DIMM from Qimonda, designed for use in servers and high-performance workstations. It is a crucial component for systems requiring stable and reliable memory performance, offering error correction capabilities to ensure data integrity. This module is built to meet the demands of enterprise-level applications and environments.

Applications

  • Servers
  • Workstations
  • High-Performance Computing Systems
  • Data Centers

Features

  • 1GB Capacity
  • DDR2 Technology
  • ECC (Error-Correcting Code)
  • Registered DIMM
  • 240-Pin
  • 667MHz Clock Speed (PC2-5300)
  • 1.8V Operating Voltage

Benefits

  • Enhanced Data Integrity: ECC functionality corrects single-bit errors and detects multi-bit errors, preventing data corruption and system crashes.
  • Improved System Stability: Registered DIMMs include a register between the memory controller and the DRAM modules, reducing the load on the memory controller and enhancing signal integrity.
  • Increased System Reliability: Designed for continuous operation in demanding server environments, ensuring uptime and minimizing downtime.
  • High Bandwidth: DDR2 technology provides a significant increase in memory bandwidth compared to DDR, improving overall system performance.
  • Compatibility: Designed to be compatible with a wide range of server and workstation platforms that support DDR2 ECC Registered DIMMs.

Technical Specifications

The HYS72T128420EFD-3S-B2 operates at a clock speed of 667MHz (PC2-5300) and requires a 240-pin DIMM slot. Its ECC functionality ensures data accuracy by detecting and correcting errors on the fly. The registered design enhances signal integrity, crucial for maintaining stability in high-density memory configurations. It operates at a standard voltage of 1.8V.

This memory module is rigorously tested to meet Qimonda's high-quality standards, ensuring reliability and performance. It is an ideal choice for upgrading or expanding the memory capacity of servers and workstations used in critical applications.

You May Also Be Interested in

Micron Technology Inc.
PC100 32Mx72 ECC Reg (256MB)
Need more? Email Us
Samsung
Rambus 128MB 800MHz 40ns
Need more? Email Us
Samsung
Rambus 512MB ECC 800MHz 40ns
Need more? Email Us
Intel
Optane PMem 100 128GB
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us
Elpida Memory
Rambus 128MB 800MHz
Need more? Email Us
Micron Technology Inc.
DDR4-2933Y 4Gx72 NVRDIMM 2DRx4 (32GB)
Need more? Email Us
SpecTek
EDO SIMM 16Mx32-60
Need more? Email Us
Samsung
Rambus 128MB ECC 800MHz
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess