The H5TQ4G83CFR-RDIR is a DDR3 SDRAM (Synchronous Dynamic Random-Access Memory) chip from Hynix Semiconductor. It is designed for high-performance applications requiring fast data access and large memory capacity.
Applications
- Desktop computers
- Laptop computers
- Servers
- Workstations
- Graphics cards
- Gaming consoles
- Networking devices
Features
- 4Gb (512M x 8) memory organization
- DDR3 interface with data rates up to 1600 Mbps
- 8 internal banks for concurrent operation
- Double data rate architecture: two data transfers per clock cycle
- 8-bit prefetch architecture
- On-die termination (ODT)
- Auto refresh and self-refresh modes
- RoHS compliant
- Operating temperature range: 0°C to 95°C
Benefits
- High bandwidth for improved system performance
- Low power consumption for energy efficiency
- Large memory capacity for handling large datasets and complex applications
- Reduced latency for faster response times
- Improved system stability and reliability
Technical Specifications
The H5TQ4G83CFR-RDIR operates at 1.5V supply voltage. It comes in a standard FBGA (Fine-pitch Ball Grid Array) package, making it suitable for surface mount technology. This memory chip supports JEDEC standard timings and configurations to ensure compatibility with various memory controllers. It supports burst lengths of 4 and 8. It offers improved power efficiency when compared to previous generations of DDR memory. The integrated on-die termination reduces signal reflections and improves signal integrity even at high speeds. The device is manufactured using lead-free processes, conforming to environmental regulations. This component offers a robust and efficient memory solution suitable for a wide range of modern computing and networking applications.