EN
  • EN
  • DE

QTLP601CEB-7938D

Part No QTLP601CEB-7938D
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code Newest
Reference case SMD0603
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 755812-QTLP601CEB-7938D
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian QTLP601CEB-7938D CAD Model

Description

The QTLP601CEB-7938D is a surface-mount LED (Light Emitting Diode) manufactured by Everlight Electronics Co., Ltd. This LED is designed for a variety of indicator and display applications where brightness, reliability, and energy efficiency are important. It is commonly used in consumer electronics, industrial equipment, and automotive applications.

Applications

  • Indicator Lights: Used as status indicators in electronic devices.
  • Backlighting: Employed in backlighting LCD screens and keypads.
  • Automotive Lighting: Utilized in dashboard indicators and interior lighting.
  • Consumer Electronics: Used in appliances, audio equipment, and remote controls.
  • Industrial Equipment: Implemented in control panels and status displays.
  • Medical Devices: Used in diagnostic equipment and patient monitoring systems.
  • Traffic Signals: Used in pedestrian signals and traffic control systems.

Features

  • Surface Mount Package: Facilitates easy and efficient assembly on PCBs.
  • High Brightness: Provides a bright and clear light output.
  • Long Lifespan: Designed for extended operational life.
  • Low Power Consumption: Minimizes energy consumption.
  • Wide Viewing Angle: Offers a broad viewing angle for easy visibility.
  • Operating Temperature Range: Suitable for use in various environmental conditions.
  • RoHS Compliant: Compliant with Restriction of Hazardous Substances directive.

Benefits

  • Enhanced Visibility: High brightness ensures clear visibility in various lighting conditions.
  • Energy Efficiency: Low power consumption reduces energy costs.
  • Long-Term Reliability: Long lifespan ensures extended operational life.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Simplified Circuit Design: Easy to integrate into existing circuits.

Additional Details

The QTLP601CEB-7938D LED is designed with a robust construction to ensure reliable performance in demanding environments. It is available in various color options to suit different application requirements. The LED features a low forward voltage and is tested for key parameters such as luminous intensity, forward voltage, and wavelength, ensuring consistent performance. This LED is a versatile and reliable solution for demanding indicator and display applications, providing efficient and stable operation in diverse electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC RF DETECT 10MHZ-1.3GHZ 24QFN
Lowest to $74.0808
Intel
IC FPGA 773 I/O 1020FBGA
Lowest to $541.2925
Samsung
Need more? Email Us
Xilinx Inc.
IC FPGA 400 I/O 676FCBGA
Lowest to $238.0598
Panasonic
Need more? Email Us
Toko America Inc.
Need more? Email Us
Silergy Corp
High Efficiency Fast Response 8A Continuous, 16A Peak, 28V Input Synchronous Step Down Regulator
Lowest to $0.5835
Tyco Electronics
Lowest to $1.1071
Spansion
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess