EN
  • EN
  • DE

PLT232/L5

Part No PLT232/L5
Manufacturer Everlight Electronics Co Ltd
Catalog Fiber Optics - Receivers
Description RECEIVER FIBER OPT IR PHOTOLINK / Fiber Optic Receiver Digital Audio 25Mbps -21dBm 2.7V ~ 5.5V 10 mA
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>Fiber Optics - Receivers
Mfr Everlight Electronics Co Ltd
Series Photolink
Package Bulk
Data Rate 25Mbps
Voltage - Supply 2.7V ~ 5.5V
Power - Minimum Receivable -21dBm
Current - Supply 10 mA
Applications Digital Audio
Base Product Number PLT232
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8543.70.9860
Other Names F000000027
Standard Package 500
Win Source Part Number 1085491-PLT232/L5
Ultra Librarian 3D Model Ultra Librarian PLT232/L5 CAD Model

Description

The PLT232/L5 receiver from Everlight Electronics Co Ltd is an optoelectronic device suitable for digital audio applications.

  • Data Rate: 25Mbps
  • Current Supply: 10mA
  • Power Minimum Receivable: -21dBm
  • Voltage Supply: 2.7V to 5.5V
  • Packaging: Bulk
  • Alternative Parts: PLT232/L5PLT232-L5 and PLT232L5
  • ECCN: EAR99
  • MSL Level: 1 (unlimited)
  • HTSUS: 8543.70

You May Also Be Interested in

Broadcom Limited
FIBER OPTIC RECEIVER / Fiber Optic Receiver Optical 50MBd -27dBm 3.135V ~ 5.25V 20 mA
Lowest to $26.8897
Broadcom Limited
FIBER OPTIC RECEIVER 5MBD
Lowest to $21.6634
Broadcom Limited
IC TXRX FIBER OPTIC / Fiber Optic Receiver Optical 5MBd -26dBm 3.135V ~ 3.465V, 4.75V ~ 5.25V 10 mA
Lowest to $11.1756
Broadcom Limited
RECEIVER FIBER OPTIC 5MBD TTL ST / Fiber Optic Receiver 5MBd -25.4dBm 4.75V ~ 5.25V 10 mA
Need more? Email Us
TT Electronics
FIBER OPTIC RECEIVER 5MBD
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPT 125MHZ ANA SC / Fiber Optic Receiver 160MBd -15.2dBm 1.84V 100 mA
Lowest to $27.8167
TT Electronics
FIBER OPTIC RECEIVER 5MBD TO18
Need more? Email Us
LITE-ON Technology
FIBER OPTIC RECEIVER 16MBPS
Need more? Email Us
Broadcom Limited
RECEIVER FIBER OPTIC SERCOS / Fiber Optic Receiver 2MBd 7V 10 mA
Lowest to $56.5454

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess