The ITR8406 is a reflective object sensor manufactured by Everlight Electronics Co., Ltd. It's designed for detecting the presence or absence of an object by reflecting infrared light. The sensor integrates an infrared LED and a phototransistor.
Applications
- Object detection in automated systems.
- Paper detection in printers and copiers.
- End-of-tape sensing in tape drives.
- Robotics for obstacle avoidance.
- Vending machines for product detection.
Features
- Compact and robust design.
- High sensitivity to reflected infrared light.
- Wide operating temperature range.
- Fast response time.
- Low current consumption.
Benefits
- Reliable object detection in various environments.
- Easy integration into electronic circuits.
- Low power consumption for battery-operated devices.
- Stable performance over a long lifetime.
Technical Specifications
- Package Type: Through-hole
- Operating Temperature: -25°C to +85°C
- Forward Current: 50 mA (max)
- Collector-Emitter Voltage: 30V (max)
- Wavelength: 940nm