EN
  • EN
  • DE

ITR8307/S18/TR8(B)

Part No ITR8307/S18/TR8(B)
Manufacturer Everlight Electronics Co Ltd
Catalog Custom Parts (E - I)
Description new, original packaged
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1112943-ITR8307/S18/TR8(B)
Categories Custom Parts
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ITR8307/S18/TR8(B) CAD Model

Description

The ITR8307/S18/TR8(B) is a reflective object sensor manufactured by Everlight Electronics Co Ltd. It integrates an infrared emitting diode and a phototransistor in a compact surface-mount package. This sensor is designed for detecting the presence or absence of nearby objects by measuring the reflected infrared light.

Applications

  • Optical Mouse: Used for tracking movement by detecting changes in surface reflection.
  • Line Following Robots: Enables robots to follow a defined path by sensing the difference in reflectivity between the line and the background.
  • Object Detection: Implemented in various applications like automated dispensing machines, vending machines, and proximity sensors.
  • Edge Detection: Sensing the edge of a paper or material in printers and other paper handling equipment.
  • Position Sensors: Detecting the position of mechanical parts or assemblies.

Features

  • Compact Surface Mount Package: Facilitates easy integration into various electronic devices.
  • High Sensitivity: Provides reliable object detection even with low reflectivity surfaces.
  • Operating Wavelength of 940nm: Infrared light, which is less sensitive to ambient light interference.
  • Fast Response Time: Allows for quick and accurate object detection.
  • Low Current Consumption: Suitable for battery-powered applications.

Benefits

  • Improved Accuracy: Accurate object detection enhances the performance of devices like optical mice and robots.
  • Space Saving: Compact design allows for integration into small and portable devices.
  • Reduced Power Consumption: Extends battery life in portable applications.
  • Enhanced Reliability: Robust design ensures reliable operation in various environments.
  • Cost-Effective Solution: Provides an affordable solution for object detection needs.

Additional Details

The ITR8307/S18/TR8(B) operates within a specific range of supply voltage and current, detailed in the manufacturer's datasheet. The peak wavelength is typically around 940nm, and the sensor's output is proportional to the amount of reflected infrared light. The optimal distance for object detection depends on the surface reflectivity and ambient lighting conditions. The device is typically reflow solderable according to industry standards.

You May Also Be Interested in

Inpaq
0603 ESD Protection Devices ROHS
Need more? Email Us
Crouse-Hinds
Need more? Email Us
CML Microcircuits
4-Level FSK RD-LAP Packet Data Modem
Lowest to $6.5292
Hitachi, Ltd
Need more? Email Us
Omron
French Electronic Distributor since 1988
Lowest to $9.5165
Panasonic
Res, Thick Film, 51K, 0.5%, 50V, 0603
Need more? Email Us
Comchip Technology
RECTIFIER SUPER FAST RECOVERY 50 / Diode Standard 50 V 2A Surface Mount SMB/DO-214AA
Need more? Email Us
EM Microelectronic
13.56MHZ, COMPLIANT ISO 15693 AN / RFID Reader IC 13.56MHz ISO 14443, ISO 15693 Serial 4.5V ~ 5.5V 20-SOIC (0.295", 7.50mm Width)
Need more? Email Us
Panasonic
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
630+ $0.0796 $50.1480
1,535+ $0.0653 $100.2355
2,370+ $0.0633 $150.0210
3,270+ $0.0612 $200.1240
4,225+ $0.0592 $250.1200
5,650+ $0.0531 $300.0150
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 630 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess