EN
  • EN
  • DE

IRM-H636/TR2

Part No IRM-H636/TR2
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826158-IRM-H636/TR2
Ultra Librarian 3D Model Ultra Librarian IRM-H636/TR2 CAD Model

Description

The IRM-H636/TR2 is a miniaturized infrared receiver module from Everlight Electronics, designed for infrared remote control systems. This module integrates a photodiode, preamplifier, and post-amplifier into a single epoxy package. It's specifically designed to receive infrared signals modulated at a carrier frequency of 36kHz, making it compatible with a wide range of standard IR remote control protocols.

Applications:

  • Infrared remote control systems for televisions
  • Remote control of DVD players
  • Audio equipment remote controls
  • Set-top box remote controls
  • Remote control of various household appliances (air conditioners, fans, lighting)
  • Wireless toys and games

Features:

  • Miniature package size
  • High immunity against ambient light
  • Continuous data transmission possible up to 2400 bps
  • Low power consumption
  • Photo detector and preamplifier in one package
  • Internal filter for PCM frequency
  • Supply voltage: 2.7V to 5.5V
  • Carrier frequency: 36 kHz

Benefits:

  • Simplified system design: The integrated module reduces the number of external components required, simplifying the design and assembly process.
  • Improved performance: The high immunity to ambient light ensures reliable operation even in brightly lit environments.
  • Reduced power consumption: The low power consumption extends battery life in portable applications.
  • Compact size: The miniature package allows for integration into small and space-constrained devices.
  • Robust performance: The module is designed to withstand a wide range of operating conditions, ensuring reliable performance over time.

Additional Details:

The IRM-H636/TR2 operates at a supply voltage range of 2.7V to 5.5V and features a typical receiving distance of up to 12 meters, depending on the transmitter's power and environmental conditions. It is RoHS compliant. The output is an active low signal; when an infrared signal is detected, the output goes low. It is available in tape and reel packaging for automated assembly processes. The epoxy package provides good protection against moisture and other environmental factors.

You May Also Be Interested in

Excelitas Technologies
OEM POWER SUPPLY, 12 VDC, 1800V-
Need more? Email Us
Panduit Corp
LABEL 8"X1.5" BLACK/YELLOW
Need more? Email Us
Essentra Components
FAN FRAME FILTER ALUM/STN 60MM
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Banner Engineering Corporation
WLS27 DUAL COLOR LIGHT STRIP; LE
Need more? Email Us
Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
REED Instruments
DATA LOGGING SOUND LEVEL METER W
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess