EN
  • EN
  • DE

IR333C/HO-A

Part No IR333C/HO-A
Manufacturer Everlight Electronics Co Ltd
Catalog Misc Products
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 826071-IR333C/HO-A
Ultra Librarian 3D Model Ultra Librarian IR333C/HO-A CAD Model

Description

The IR333C/HO-A is an infrared (IR) phototransistor manufactured by Everlight Electronics Co Ltd. It is designed to detect infrared light and convert it into an electrical signal. This device is commonly used in various applications such as remote control systems, light curtains, and object detection sensors.

Applications:

  • Remote Control Systems: IR Receivers in remote controls for TVs, DVD players, and other consumer electronics.
  • Light Curtains: Safety devices in industrial machinery to detect obstructions.
  • Object Detection Sensors: Detecting the presence or absence of objects in automated systems.
  • Position Sensors: Determining the position of an object based on IR beam interruption.
  • Optical Switches: Activating or deactivating circuits based on the presence of IR light.

Features:

  • High Sensitivity: Highly sensitive to infrared radiation, enabling reliable detection of IR signals.
  • Fast Response Time: Offers fast response time, allowing for rapid detection of changes in IR light levels.
  • Wide Directivity: Provides a wide angle of detection, increasing the coverage area.
  • Compact Package: Available in a small package, suitable for space-constrained applications.

Benefits:

  • Reliable Detection: Ensures reliable detection of infrared signals in various applications.
  • Fast Response: Enables rapid response to changes in IR light levels, improving system performance.
  • Versatile Applications: Suitable for a wide range of applications requiring IR detection.

Additional Details:

The IR333C/HO-A's key specifications include its collector-emitter voltage, collector current, and operating temperature range. Refer to the datasheet for detailed electrical characteristics and application circuits. Proper biasing is crucial for optimal performance, and the datasheet provides recommendations for selecting appropriate resistor values. The device's spectral sensitivity characteristics determine its response to different wavelengths of IR light. The viewing angle affects the coverage area, and the datasheet specifies the angle at which the sensitivity drops to a certain percentage of its maximum value.

You May Also Be Interested in

Panduit Corp
ST PIPE MRKR, SERVICE AIR, YL, E
Need more? Email Us
Panduit Corp
HEAVY DUTY ST88 BLACK, .75" X 66
Need more? Email Us
TE Connectivity
TOGGLE FULL BOOT BLACK
Lowest to $0.0542
Panduit Corp
ST PIPE MRKR, KEROSENE, YL, C,EA
Need more? Email Us
Panduit Corp
STRONGHOLD ST130-100-30BK RUBBER
Need more? Email Us
JKL Components Corp.
CCFL WH LAMP 850V 5MA 5.6X200MM / CCFL, Tri-Phosphor RGB White Lamp 850V (Start), 445V (Operating) 5 mA 7000 cd/m2 5.6mm x 200mm
Need more? Email Us
Panduit Corp
SFTYTAG,DGR UNSAFE DO NOT USE, B
Need more? Email Us
Omron
WALDEMANN LIGHTING
Need more? Email Us
Panduit Corp
MP75 MOBILE LABEL PRINTER, 0.75
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess