EN
  • EN
  • DE

EL817S1(A)(TU)-F

Part No EL817S1(A)(TU)-F
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822431-EL817S1(A)(TU)-F
Package Tape & Reel (TR)
Product Status Active
Number of Channels 1
Voltage - Isolation 5000Vrms
Current Transfer Ratio (Min) 80% @ 5mA
Current Transfer Ratio (Max) 160% @ 5mA
Rise / Fall Time (Typ) 6µs, 8µs
Input Type DC
Output Type Transistor
Voltage - Output (Max) 80V
Current - Output / Channel 50mA
Voltage - Forward (Vf) (Typ) 1.2V
Current - DC Forward (If) (Max) 60mA
Vce Saturation (Max) 200mV
Grade -
Operating Temperature -55°C ~ 110°C
Mounting Type Surface Mount
Package / Case 4-SMD, Gull Wing
Supplier Device Package 4-SMD
Ultra Librarian 3D Model Ultra Librarian EL817S1(A)(TU)-F CAD Model

Description

The EL817S1(A)(TU)-F is a single-channel phototransistor optocoupler manufactured by Everlight Electronics Co. Ltd. It is designed to provide electrical isolation between circuits, safeguarding sensitive components from high voltage and electrical noise. The device comprises an infrared LED and a phototransistor, which are optically coupled.

Applications

  • Switch Mode Power Supplies (SMPS): For feedback control and isolation between primary and secondary circuits.
  • Programmable Logic Controllers (PLCs): To isolate input/output modules from the control logic.
  • Inverter Circuits: Providing isolation and control signals in inverter applications.
  • Data Communication Systems: Isolating data lines to prevent ground loops and improve signal integrity.
  • Motor Control Circuits: Isolating control signals for motor drivers.

Features

  • High Isolation Voltage: Withstands high voltage between input and output, ensuring safety and preventing electrical hazards (typically 5000 Vrms).
  • Compact SMD Package: Space-saving design suitable for high-density PCB assembly.
  • Current Transfer Ratio (CTR): The CTR rank (A) specifies the range of current transfer efficiency, ensuring optimal performance in different circuit configurations.
  • Low Saturation Voltage: Enhances switching speed and reduces power dissipation.
  • RoHS Compliant: Environmentally friendly, adhering to Restriction of Hazardous Substances directives.

Benefits

  • Enhanced Safety: Offers a high level of electrical isolation, protecting equipment and personnel.
  • Improved System Reliability: Prevents noise and voltage transients from affecting sensitive circuitry.
  • Simplified Circuit Design: Reduces the complexity of isolation circuits and lowers component count.
  • Increased Performance: Improves signal integrity and reduces signal distortion.
  • Cost-Effective Isolation Solution: Provides a reliable and affordable isolation alternative.

Additional Details

The EL817S1(A)(TU)-F is available in a surface-mount package, making it suitable for automated assembly processes. It operates within a broad temperature range, typically from -30°C to +110°C, making it suitable for various industrial and commercial applications. The "-F" suffix usually indicates lead-free compliance.

The (A) in the part number specifies the Current Transfer Ratio (CTR) ranking. Consult the manufacturer's datasheet for the precise CTR range associated with the (A) rank, as this is essential for selecting the correct optocoupler for a given application. Always refer to the official datasheet for comprehensive specifications, including isolation voltage, CTR, and operating temperature range.

You May Also Be Interested in

Comet America, LP
Need more? Email Us
Advantech Corp
MINIMC WITH LFPT, TP-TX/SFP (REQ /
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us
3M
SCOTCH SQUARE BUMPERS, SP954-NA,
Need more? Email Us
Advantech Corp
ROUTER 3G HSPA ETH / 4G LTE Router AT&T, Verizon Ethernet, RS-232
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Phoenix Contact
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
1,445+ $0.0347 $50.1415
3,510+ $0.0285 $100.0350
5,435+ $0.0276 $150.0060
7,495+ $0.0267 $200.1165
9,690+ $0.0258 $250.0020
12,935+ $0.0232 $300.0920
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,920 pieces
MOQ: 1445 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess