EN
  • EN
  • DE

EL817S(TU)

Part No EL817S(TU)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description Optocoupler Dc-in 1-CH Transistor Dc-out 4-PIN PDIP SMD T/r
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Tape & Reel
Win Source Part Number 1057059-EL817S(TU)
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL817S(TU) CAD Model

Description

The EL817S(TU) is a single-channel surface mount phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. This device provides electrical isolation between input and output circuits, which is crucial for protecting sensitive components from voltage spikes and electrical noise. The '(TU)' suffix typically refers to specific testing conditions, packaging, or current transfer ratio (CTR) characteristics of the device. It's widely utilized in various electronic applications to enhance safety and performance by isolating control and power circuits.

Applications:

  • Power Supplies: Isolating primary and secondary sides for safety and noise reduction.
  • Industrial Control Systems: Protecting control circuits from high-voltage equipment.
  • Microprocessor Interfaces: Isolating microprocessors from external devices and signals.
  • Programmable Logic Controllers (PLCs): Providing isolated input/output channels.
  • Consumer Electronics: Used in appliances and devices requiring electrical isolation.

Features:

  • Surface Mount Package (SMD): Allows for automated assembly and compact designs.
  • High Isolation Voltage: Offers a high degree of electrical isolation between input and output.
  • CTR (Current Transfer Ratio): Efficiently transfers current from the input LED to the output transistor.
  • RoHS Compliant: Lead-free and environmentally friendly.
  • Wide Operating Temperature Range: Suitable for various industrial and commercial environments.

Benefits:

  • Enhanced Safety: Protects circuits from over-voltage and transient voltage spikes.
  • Noise Reduction: Minimizes the impact of electrical noise on signal integrity.
  • Compact Design: Facilitates integration into space-constrained applications.
  • Improved Reliability: Increases the overall robustness and lifespan of electronic systems.
  • Cost-Effective Isolation: Provides a reliable isolation solution at a reasonable cost.

The EL817S(TU) optocoupler ensures reliable performance in isolating control signals and mitigating electrical interference. The ‘S’ denotes a surface mount package, which is ideal for automated assembly processes. The suffix '(TU)' is specific to Everlight and likely indicates specific test conditions or binning for CTR, crucial for ensuring compatibility with different circuit designs. Therefore, consulting the datasheet is essential for understanding the specific characteristics of this part.

Key technical specifications include forward voltage, reverse current, collector-emitter voltage, and isolation voltage. The current transfer ratio (CTR) is a vital parameter, indicating the efficiency of signal transfer from the input to the output. This value is influenced by factors such as the forward current and temperature. The EL817S(TU) complies with industry safety standards and is designed to withstand high voltages, ensuring the safety of connected equipment and personnel. The device's surface mount package also allows for efficient heat dissipation, contributing to its long-term reliability.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Lowest to $0.0227
TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,355+ $0.0427 $57.8585
3,230+ $0.0358 $115.6340
5,000+ $0.0347 $173.5000
6,900+ $0.0335 $231.1500
8,930+ $0.0323 $288.4390
12,000+ $0.0289 $346.8000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 182,000 pieces
MOQ: 1355 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess