EN
  • EN
  • DE

EL817S(A)(TA)(CIS)-G

Part No EL817S(A)(TA)(CIS)-G
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 822426-EL817S(A)(TA)(CIS)-G
Ultra Librarian 3D Model Ultra Librarian EL817S(A)(TA)(CIS)-G CAD Model

Description

The EL817S(A)(TA)(CIS)-G is a surface-mount optocoupler manufactured by Everlight Electronics Co., Ltd. It provides electrical isolation between circuits, safeguarding sensitive components from voltage spikes and surges. The device integrates an infrared LED (IRED) and a phototransistor within a compact package, facilitating efficient signal transfer while maintaining high isolation.

Applications:

  • Industrial Control Equipment: Isolates control signals in industrial machinery.
  • Power Supplies: Provides isolation in switched-mode power supplies and inverters.
  • Telecommunications Equipment: Isolates data and control lines in telecom systems.
  • Medical Equipment: Ensures patient safety by isolating sensitive medical devices.
  • Consumer Electronics: Protects microcontrollers and other components in home appliances.

Features:

  • Surface Mount Package: Designed for automated assembly and compact PCB layouts.
  • High Isolation Voltage: Provides robust electrical isolation, ensuring safety and reliability.
  • Current Transfer Ratio (CTR): Offers a specified range of CTR for optimal signal transfer efficiency.
  • RoHS Compliance: Meets environmental standards for lead-free manufacturing.
  • Compact Size: Allows for high-density circuit designs.

Benefits:

  • Enhanced System Safety: Protects against high-voltage transients and electrical noise.
  • Improved Signal Integrity: Minimizes interference and ensures accurate signal transmission.
  • Simplified PCB Layout: Surface mount design eases integration into automated assembly lines.
  • Increased Reliability: Offers stable performance in harsh operating conditions.
  • Reduced Power Consumption: Efficient signal transfer minimizes energy loss.

Additional Details:

The EL817S series optocouplers are widely recognized for their dependability and efficiency in isolation applications. The ‘S’ in the part number denotes a surface-mount package. '(A)' typically indicates a specific Current Transfer Ratio (CTR) range. '(TA)' generally signifies a specific tape and reel packaging configuration for automated assembly. '(CIS)' may refer to a specific manufacturing or testing standard. '-G' at the end signifies that the component is lead-free and RoHS compliant. The device features a high isolation voltage, typically in the kilovolt range, providing substantial protection against voltage transients. The current transfer ratio is a critical parameter, determining the efficiency of signal transfer from the input to the output side. Engineers should consult the device datasheet for detailed specifications, including forward voltage, collector-emitter voltage, and CTR ranges, to ensure proper application.

You May Also Be Interested in

Honeywell
TEMP PROBE IMMERSION NTC / Thermistor Temperature Sensor -40°C ~ 150°C Connector
Lowest to $28.1531
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Triplett Test Equipment and Tools
8" ULTRA-COMPACT LED MONITOR
Need more? Email Us
Advantech Corp
15.6" RES.T/S PANEL HASWELL I5
Need more? Email Us
iBASE Technology
37 ALL-IN-ONE RESIZING DISPLAY W
Need more? Email Us
Advantech Corp
NETWORK SWITCH-UNMANAGED 2 PORT / Network Switch - Unmanaged 2 Ports IP30
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Advantech Corp
1-PORT ISOLATED USB TO RS-232/42
Need more? Email Us

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
785+ $0.0739 $58.0115
1,925+ $0.0601 $115.6925
2,945+ $0.0589 $173.4605
4,085+ $0.0566 $231.2110
5,320+ $0.0543 $288.8760
6,980+ $0.0497 $346.9060
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,300 pieces
MOQ: 785 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess