EN
  • EN
  • DE

EL817M(B)-F

Part No EL817M(B)-F
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (C - E)
Description DC-IN 1-CH Transistor DC-OUT 4-Pin PDIP Tube
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Packaging Rail/Tube
Schedule B 8541408000
Win Source Part Number 962050-EL817M(B)-F
Categories OEM Parts(C-E)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian EL817M(B)-F CAD Model

Description

The EL817M(B)-F is a single-channel phototransistor optocoupler manufactured by Everlight Electronics Co., Ltd. It provides electrical isolation between input and output circuits, commonly used to protect sensitive electronic components from high voltages and noise. This optocoupler consists of an infrared emitting diode (IRED) and a phototransistor in a single package.

Applications:

  • Industrial control systems
  • Power supplies
  • Motor control circuits
  • Digital logic interfaces
  • Signal isolation

Features:

  • Single-channel configuration: Provides isolation for a single signal.
  • Phototransistor output: Offers a simple and cost-effective output interface.
  • High isolation voltage: Provides high voltage isolation between input and output.
  • Compact package: Allows for easy integration into a variety of applications.
  • RoHS compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Electrical isolation: Protects sensitive components from high voltages and noise.
  • Simplified circuit design: Reduces the need for complex isolation circuitry.
  • Improved safety: Enhances safety by isolating high-voltage circuits.
  • Reliable performance: Designed for long-term performance in demanding applications.
  • Cost-effective: Provides a cost-effective solution for electrical isolation requirements.

Additional Details:

The EL817M(B)-F has a current transfer ratio (CTR) that varies depending on the input current. The isolation voltage is typically 5000 Vrms. The forward voltage of the IRED is typically 1.2V. The collector-emitter voltage of the phototransistor is typically 80V. The operating temperature range is typically -30°C to +100°C. The optocoupler is available in through-hole and surface-mount packages. Consult the manufacturer's datasheet for detailed specifications, including pinout diagrams, electrical characteristics, and application notes.

You May Also Be Interested in

Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Kemet
Lowest to $0.0393
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
1,540+ $0.0325 $50.0500
3,750+ $0.0267 $100.1250
5,795+ $0.0259 $150.0905
8,000+ $0.0250 $200.0000
10,335+ $0.0242 $250.1070
13,825+ $0.0217 $300.0025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 585,000 pieces
MOQ: 1540 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess