EN
  • EN
  • DE

EL3063M-V

Part No EL3063M-V
Manufacturer Everlight Electronics Co Ltd
Catalog Optoisolators - Triac, SCR Output
Description OPTOISOLATOR 5KV TRIAC 6DIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Manufacturer Everlight Electronics Co Ltd
Packaging Tube
Output Type Triac
Zero Crossing Circuit Yes
Number of Channels 1
Voltage - Isolation 5000Vrms
Voltage - Off State 600V
Static dV/dt (Minimum) 1kV/μs
Current - LED Trigger (Ift) (Maximum) 5mA
Current - On State (It (RMS)) (Maximum) 100mA
Current - Hold (Ih) 280μA (Typ)
Voltage - Forward (Vf) (Typ) 1.5V (Maximum)
Current - DC Forward (If) (Maximum) 60mA
Operating Temperature Range -55°C ~ 100°C
Mounting Style Through Hole
Package 6-DIP (0.400", 10.16mm)
Manufacturer Package 6-DIP
Approvals CSA, DEMKO, FIMKO, NEMKO, SEMKO, UL, VDE
Win Source Part Number 773734-EL3063M-V
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EL3063M-V CAD Model

Description

The EL3063M-V is a Random Phase Triac Driver Optocoupler manufactured by Everlight Electronics Co., Ltd. It features an infrared emitting diode (IRED) optically coupled to a bidirectional silicon switch. This optocoupler is designed for applications where precise phase control of the AC load is required, offering a random-phase triggering scheme. The "-V" suffix suggests it is VDE certified.

Applications:

  • Solid State Relays (SSRs): Used to switch AC loads with no mechanical parts. Random phase SSRs are useful where the load needs to be energized immediately, without waiting for a zero crossing.
  • Lighting Control: Employed in lighting dimmer applications where the intensity of the light is varied by controlling the phase angle of the AC waveform.
  • Heater Control: Suitable for controlling the power delivered to resistive heaters by varying the conduction angle of the AC waveform.
  • Motor Speed Control: Used in simple AC motor speed control circuits.
  • Industrial Automation: Integrated into industrial control systems for switching and controlling AC loads.

Features:

  • Random Phase Operation: Triggers the triac immediately upon receiving the control signal, without waiting for the AC voltage to cross zero.
  • High Isolation Voltage: Provides electrical isolation between the control circuit and the AC load.
  • High Blocking Voltage: Can withstand high AC voltages without breakdown.
  • Compact Package: Enables space-saving designs on PCBs.
  • Safety Approvals: UL, VDE, and/or CSA approved for safety compliance. The -V suffix indicates VDE approval.

Benefits:

  • Immediate Switching: Random phase operation allows for instant energizing of the load.
  • Precise Phase Control: Enables accurate control of the AC waveform for dimming and power control applications.
  • Electrical Isolation: Protects sensitive control circuits from high-voltage transients and noise from the AC line.
  • Enhanced System Safety: Safety approvals ensure compliance with international safety standards.
  • Long Service Life: Solid-state construction provides long and reliable operation.

Technical Specifications (Typical):

  • Peak Blocking Voltage: 600V
  • Isolation Voltage: 5000 VRMS
  • On-State Current: 100 mA
  • Trigger Current (IFT): 5 mA
  • Holding Current (IH): 500 μA
  • Operating Temperature Range: -40°C to +100°C
  • Package Type: DIP-6 or SMD-6

Note: Consult the official Everlight Electronics Co., Ltd. datasheet for the most accurate specifications and application guidelines.

You May Also Be Interested in

Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
LITE-ON Technology
OPTOISOLATOR 5KV TRIAC 6SMD
Lowest to $0.1455
Panasonic
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLTR 5.3KV TRIAC 1CH 6-DIP
Need more? Email Us
Toshiba Semiconductor and Storage
OPTOISOLTR 3.75KV TRIAC 1CH 6SOP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
ON Semiconductor
OPTOISOLATOR 5KV TRIAC 1CH 6-DIP
Need more? Email Us
Vishay
OPTOISOLATOR 5.3KV TRIAC 1CH
Lowest to $6.4841

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
285+ $0.1775 $50.5875
690+ $0.1456 $100.4640
1,065+ $0.1411 $150.2715
1,470+ $0.1365 $200.6550
1,895+ $0.1320 $250.1400
2,540+ $0.1183 $300.4820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,890 pieces
MOQ: 285 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess