EN
  • EN
  • DE

67-21SUGCS400-A5TR8

Part No 67-21SUGCS400-A5TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1039776-67-21SUGCS400-A5TR8
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-21SUGCS400-A5TR8 CAD Model

Description

The Everlight 67-21SUGCS400-A5TR8 is a surface-mount LED designed for various indication and display applications. This LED emits a green light. Everlight is known for manufacturing LEDs with high reliability and efficiency.

Applications:

  • Indicator Lights: Used as indicator lights in electronic devices and equipment.
  • Status Indicators: Employed as status indicators in control panels and machinery.
  • Backlighting: Can be used for backlighting LCD screens and keypads.
  • Automotive Lighting: Utilized in automotive interior lighting and dashboard indicators.
  • Consumer Electronics: Found in a variety of consumer electronics products, such as appliances and remote controls.

Features:

  • Surface Mount Technology (SMT): Designed for easy and efficient soldering onto printed circuit boards (PCBs).
  • High Brightness: Provides sufficient light output for clear visibility.
  • Compact Size: Small footprint allows for high-density mounting on PCBs.
  • Long Lifespan: Offers a long operational lifespan for extended reliability.
  • Low Power Consumption: Energy-efficient operation minimizes power drain.

Benefits:

  • Easy Integration: Surface mount design simplifies the assembly process.
  • Space Saving: Compact size minimizes PCB space requirements.
  • Reliable Performance: High-quality construction ensures long-term reliability.
  • Energy Efficient: Low power consumption reduces energy costs.
  • Versatile Application: Suitable for a wide range of lighting and indication applications.

Additional Details:

The 67-21SUGCS400-A5TR8 typically operates at low voltage and current levels. The specific forward voltage and current requirements can be found in the product datasheet. The LED package is designed to withstand reflow soldering temperatures. The viewing angle and luminous intensity are specified in the datasheet. The materials used in the LED construction are RoHS compliant, ensuring environmental safety. Proper current limiting resistors should be used to prevent damage to the LED.

You May Also Be Interested in

Amd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
IBM
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess