EN
  • EN
  • DE

67-11/W1C-ES1T2N/2T/AM

Part No 67-11/W1C-ES1T2N/2T/AM
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1039744-67-11/W1C-ES1T2N/2T/AM
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 67-11/W1C-ES1T2N/2T/AM CAD Model

Description

The 67-11/W1C-ES1T2N/2T/AM is a white surface-mount LED manufactured by Everlight Electronics Co Ltd. It is designed for applications requiring a bright and efficient white light source. Everlight is a reputable manufacturer of optoelectronic components.

Applications:

  • Backlighting for LCD displays
  • Flashlights and portable lighting devices
  • Automotive lighting (e.g., map lights, dome lights)
  • General illumination
  • Status Indicators

Features:

  • White color emission
  • Surface-mount package
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption

Benefits:

  • Provides bright and efficient white light
  • Suitable for automated assembly processes
  • Offers uniform illumination
  • Easy to view from different angles
  • Reduces power consumption

Additional Details:

White LEDs are typically created by combining a blue LED with a yellow phosphor coating. The phosphor absorbs some of the blue light and emits yellow light, which combines with the remaining blue light to produce white light. The color temperature of the white light is measured in Kelvin (K). A lower color temperature (e.g., 2700K) produces a warmer, more yellowish white light, while a higher color temperature (e.g., 6500K) produces a cooler, more bluish white light. The luminous flux is a measure of the total amount of light emitted by the LED, typically measured in lumens (lm). The forward voltage is the voltage required to turn the LED on. The forward current is the current that flows through the LED when it is turned on. Proper heat sinking is essential to prevent overheating and premature failure of the LED. Surface mount LEDs are sensitive to electrostatic discharge (ESD), so proper ESD precautions should be taken during handling. Refer to the datasheet for the recommended operating conditions. The '2T' suffix likely indicates tape and reel packaging. It is important to consider the Correlated Color Temperature (CCT) for applications where specific color rendering is needed. The AM suffix might indicate specific binning or testing criteria.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.9925
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess