EN
  • EN
  • DE

23-21BSUBP/S576/TR8(WSN)

Part No 23-21BSUBP/S576/TR8(WSN)
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1035895-23-21BSUBP/S576/TR8(WSN)
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 23-21BSUBP/S576/TR8(WSN) CAD Model

Description

The 23-21BSUBP/S576/TR8(WSN) is a surface-mount LED manufactured by Everlight Electronics Co., Ltd. This LED is designed for applications needing a bright and efficient blue light source. The SMT package allows for easy integration into automated assembly processes.

Applications

  • Indicator lights in electronic devices
  • Backlighting for LCD displays and keypads
  • Consumer electronics (e.g., power indicators, status indicators)
  • Automotive applications (e.g., dashboard indicators)
  • Medical devices

Features

  • Blue light emission with specific wavelength (determined by datasheet)
  • Surface Mount Technology (SMT) for automated assembly
  • High luminous intensity for excellent visibility
  • Low power consumption for energy efficiency
  • Compact size for space-constrained applications
  • Long lifespan for increased reliability

Benefits

  • Reduced manufacturing costs due to efficient assembly
  • Smaller product size and increased design flexibility
  • Improved visibility for the user
  • Lower energy consumption and reduced environmental impact
  • Fewer maintenance requirements and increased product life
  • Versatile blue light solution for various applications

Additional Details

The 'BSUBP' likely indicates the specific type of blue LED die used, requiring a datasheet lookup for precise wavelength and intensity details. 'S576' likely denotes a specific resin or packaging material used. The 'TR8(WSN)' likely relates to the packaging configuration (e.g., tape and reel dimensions, moisture sensitivity level). Proper ESD handling is essential when working with this LED. The device is designed to withstand standard reflow soldering profiles. Polarity markings will be present on the package to ensure correct orientation during assembly.

For detailed electrical and optical characteristics, consult the official Everlight datasheet.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
IBM
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
PWR ENT MOD RCPT IEC320-C14 PNL / Power Entry Connector Receptacle, Male Blades - Module IEC 320-C14 Panel Mount, Snap-In
Need more? Email Us
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess