EN
  • EN
  • DE

19-213/S2C-AN1P2B/3T(MITAC)

Part No 19-213/S2C-AN1P2B/3T(MITAC)
Manufacturer Everlight Electronics Co Ltd
Catalog Electronic Wholesale
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 12+/Rohs
Reference case 3k pcs/Per Reel
Manufacturer Everlight Electronics Co Ltd
Manufacturer Homepage www.everlight.com
Win Source Part Number 750970-19-213/S2C-AN1P2B/3T(MITAC)
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian 19-213/S2C-AN1P2B/3T(MITAC) CAD Model

Description

The 19-213/S2C-AN1P2B/3T(MITAC) is a surface-mount LED manufactured by Everlight Electronics Co Ltd. It is designed for applications requiring a bright and reliable light source in a compact form factor. This LED is commonly used for backlighting, indicator lights, and general illumination in various electronic devices. The MITAC designation might indicate a specific customer or application requirement.

Applications

  • Backlighting: Used for backlighting LCD screens, keypads, and other displays.
  • Indicator Lights: Serves as an indicator light in electronic devices and equipment.
  • Consumer Electronics: Found in products such as mobile phones, tablets, and remote controls.
  • Automotive Lighting: Used in automotive dashboards and interior lighting.
  • Industrial Equipment: Incorporated into industrial control panels and machinery.

Features

  • Surface Mount Device (SMD): Designed for surface mount assembly on printed circuit boards (PCBs).
  • High Brightness: Provides a strong and clear light output.
  • Compact Size: Small form factor for space-constrained applications.
  • Wide Viewing Angle: Offers a wide viewing angle for enhanced visibility.
  • Long Lifespan: Engineered for extended operational life and consistent performance.
  • Low Power Consumption: Consumes minimal power, making it energy-efficient.

Benefits

  • Energy Efficient: Reduces energy costs and extends battery life in portable devices.
  • Reliable Performance: Provides stable and consistent light output over a long period.
  • Easy Integration: Simple to integrate into various electronic designs using standard SMD assembly techniques.
  • Compact Design: Ideal for applications where space is limited.
  • Versatile Use: Suitable for a wide range of lighting and indication applications.

Additional Details

The Everlight 19-213/S2C-AN1P2B/3T(MITAC) LED's electrical and optical characteristics, such as forward voltage, luminous intensity, and wavelength, are crucial for its proper integration into the target application. Detailed specifications can be found in the product's datasheet. This LED is typically packaged in tape and reel for automated assembly processes, which enables high-volume production. Its robust design and high-quality materials ensure consistent performance and a long operational life, even in demanding environments. The MITAC designation may indicate a specific collaboration or customization for MITAC applications.

You May Also Be Interested in

NEC
SWITCHING N-CHANNEL POWER MOSFET
Need more? Email Us
Central Semiconductor Corp
POWER TRANSISTORS(10A,40-100V,80W) | TRANS GENERAL PURPOSE TO-218
Need more? Email Us
Vicor Corporation
375Vin / 5Vout / 100Watts DC-DC Converter Module
Lowest to $183.9338
Mimix Broadband
18.0-34.0 GHz GaAs MMIC Receiver
Need more? Email Us
Texas Instruments
RADIO FREQUENCY I DENTIFICATION SYSTEMS
Lowest to $17.3974
Texas Instruments
1024 × 18 CLOCKED FIRST-IN, FIRST-OUT MEMORY
Lowest to $30.8613
Texas Instruments
1048576-WORD BY 4-BIT DYNAMIC RANDOM-ACCESS MEMORIES
Need more? Email Us
Xilinx Inc.
5V in-system programmable
Need more? Email Us
NEC
SILICON MONOLITHIC BIPOLAR INTEGRATED CIRCUIT WIDE BAND AMPLIFIER
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess