The 19-21/G6C-NP2Q2B/3T is a green LED manufactured by Everlight Electronics Co., Ltd. It is a discrete LED indicator suitable for various applications needing a clear and efficient green light source. This LED is designed for surface mount technology (SMT), allowing for easy integration into automated assembly processes.
Applications:
- Status indicators
- Backlighting
- Consumer electronics
- Automotive applications
- Industrial control panels
Features
- Green light emission
- Surface mount (SMT) package
- High luminous intensity
- Low power consumption
- Long operating life
Benefits
- Provides a bright and clear visual signal
- Facilitates automated assembly
- Reduces energy consumption
- Offers long-term reliability
- Compact size for space-constrained designs
Technical Specifications:
- Color: Green
- Luminous Intensity: Typically around 56 mcd (dependent on test conditions)
- Forward Voltage: Typically 2.1V (dependent on forward current)
- Forward Current: Typically 20mA
- Viewing Angle: Typically 130 degrees
- Package: 1206 (3216 metric)
- Operating Temperature: -40°C to +85°C
This LED indicator is ideal for applications where space is limited and automated assembly is required. Its energy efficiency and long lifespan make it a cost-effective solution for a wide range of electronic products. The surface mount design ensures easy integration and reliable performance in various environments.