EN
  • EN
  • DE

17-21UYC/S530-A2/4T

Part No 17-21UYC/S530-A2/4T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics - LED Indication - Discrete
Mfr Everlight Electronics Co Ltd
Series *
Package Tape & Reel
Product Status Active
ECCN EAR99
HTSUS 8541.41.0000
Win Source Part Number 1371702-17-21UYC/S530-A2/4T
Ultra Librarian 3D Model Ultra Librarian 17-21UYC/S530-A2/4T CAD Model

Description

The 17-21UYC/S530-A2/4T is a surface-mount yellow LED manufactured by Everlight Electronics Co Ltd. Designed for indication and backlighting applications, this LED provides a reliable and efficient yellow light source in a compact SMD (Surface Mount Device) package. Its compact size and surface-mount design make it suitable for a wide range of electronic devices.

Applications:

  • Status Indicators: Used in electronic devices to indicate operational status or alerts.
  • Backlighting: Provides backlighting for LCDs, keypads, and displays in various applications.
  • Control Panels: Integrated into control panels for machinery and equipment to provide visual feedback.
  • Automotive Lighting: Used in automotive interior lighting and dashboard indicators.
  • Consumer Electronics: Found in appliances, remote controls, and handheld devices.

Features:

  • Yellow Light Emission: Produces a bright yellow light for clear and distinct indication.
  • Surface Mount Device (SMD): Designed for automated assembly and efficient board placement.
  • High Luminous Intensity: Delivers high brightness, ensuring visibility in various lighting conditions.
  • Low Power Consumption: Requires minimal power to operate, contributing to energy efficiency.
  • Long Lifespan: Offers a long operational lifespan, ensuring reliable performance over time.

Benefits:

  • Easy Assembly: Simplifies the manufacturing process due to its surface-mount design.
  • Energy Efficient: Reduces power consumption in electronic devices.
  • Reliable Performance: Provides consistent and dependable light output.
  • Compact Design: Ideal for applications where space is limited.
  • Cost-Effective: Offers an affordable solution for indication and illumination purposes.

Additional Details:

The 17-21UYC/S530-A2/4T features a typical forward voltage (Vf) around 2.0V, with a forward current (If) typically around 20mA. The luminous intensity and viewing angle specifics are provided in the product datasheet. The 'S530-A2/4T' portion signifies specific binning and packaging details (refer to the datasheet for precise values). It is critical to adhere to proper soldering practices during assembly. The LED is designed to function within specified temperature limits (consult the datasheet for the operating temperature range). Always consult the product datasheet for detailed specifications, including electrical and optical characteristics and recommended soldering profiles.

You May Also Be Interested in

Kingbright
140° Red, Green SMD LED Indication - Discrete RoHS
Lowest to $0.2882
Kingbright
Red, Green 627nm 565nm LED Indication - Discrete 2V 2.2V DIP
Lowest to $0.2119
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
Red 627nm LED Indication - Discrete 2.3V Through Hole,D=3mm
Lowest to $0.1310
Kingbright
Red 645nm LED Indication - Discrete 2.5V 0603
Lowest to $0.2329
OSRAM Opto Semiconductors Inc.
Single Color LEDs Green, 570nm 9mcd, 2mA
Lowest to $0.1456
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
3,575+ $0.0140 $50.0500
8,700+ $0.0115 $100.0500
13,515+ $0.0111 $150.0165
18,520+ $0.0108 $200.0160
24,040+ $0.0104 $250.0160
31,915+ $0.0094 $300.0010
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 40,000 pieces
MOQ: 3575 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess