EN
  • EN
  • DE

17-21/BHC-AP1Q2/4T

Part No 17-21/BHC-AP1Q2/4T
Manufacturer Everlight Electronics Co Ltd
Catalog LED Indication - Discrete
Description LED SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000165-17-21/BHC-AP1Q2/4T
Series *
Package Tape & Reel (TR)
Product Status Active
Grade -
Manufacturer Everlight Electronics Co Ltd
Category Optoelectronics -LED Indication - Discrete
Package Tape & Reel (TR)
Product Status Active
Ultra Librarian 3D Model Ultra Librarian 17-21/BHC-AP1Q2/4T CAD Model

Description

The 17-21/BHC-AP1Q2/4T is a surface-mount (SMD) LED manufactured by Everlight Electronics Co Ltd. This is a discrete LED designed for indication purposes, offering a compact size and efficient light output.

Applications:

  • Indicator lights on consumer electronics: Used in devices like televisions, audio equipment, and appliances to show power status, activity, or other modes of operation.
  • Backlighting for small displays: Can be used as a backlight source for small LCD screens or keypads in various devices.
  • Automotive interior lighting: Used for indicators on dashboards, climate control panels, and other interior automotive applications.
  • Industrial control panels: Provides status indication on industrial equipment and control panels.
  • Medical devices: Incorporated into medical equipment for visual alerts and status indicators.

Features:

  • Surface Mount Device (SMD): Designed for automated assembly using reflow soldering techniques.
  • Compact Size: Its small footprint makes it suitable for space-constrained applications.
  • High Luminous Intensity: Offers a bright and clear light output for easy visibility.
  • Low Forward Voltage: Operates at a low voltage, contributing to energy efficiency.
  • Long Lifespan: Provides a reliable and durable lighting solution with a long operational life.
  • Wide Viewing Angle: Offers a broad viewing angle, ensuring visibility from various perspectives.
  • RoHS Compliant: Manufactured in compliance with RoHS standards, ensuring environmental responsibility.

Benefits:

  • Easy Integration: The SMD package allows for simple and efficient integration into electronic circuits.
  • Space Saving: Its compact size makes it ideal for applications with limited space.
  • Energy Efficient: Low power consumption reduces energy costs and extends battery life in portable devices.
  • Reliable Performance: Long lifespan and stable light output ensure consistent performance over time.
  • Versatile Applications: Suitable for a wide range of indication and backlighting applications.
  • Enhanced Visibility: High luminous intensity provides clear and easily visible indication.

Additional Details:

The 17-21/BHC-AP1Q2/4T LED typically features a specific color, which needs to be determined from the datasheet. Other key specifications include forward voltage, luminous intensity, wavelength, and viewing angle. These parameters are critical for proper circuit design and optimal performance. Consult the manufacturer's datasheet for detailed electrical and optical characteristics, soldering guidelines, and other relevant information to ensure proper application and operation of the LED. The package type is typically a standard SMD package (e.g., 0603 or 0805), which facilitates automated assembly.

You May Also Be Interested in

Kingbright
Red 645nm LED Indication - Discrete 1206
Lowest to $0.2911
OSRAM Opto Semiconductors Inc.
KY DMLN31.FY-5H8H-5F-8E8G ams OSRAM Single Color LEDs SYNIOS P2720 KY DMLN31.FY datasheet, inventory, & pricing.
Lowest to $0.3639
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Kingbright
Blue 460nm LED Indication - Discrete 4V 0805
Lowest to $0.2969
Kingbright
20mA 3.3V~4.1V 110° Emerald Green 0602 LED Indication - Discrete RoHS
Lowest to $0.3202
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
OSRAM Opto Semiconductors Inc.
LY R976-Z ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Need more? Email Us
OSRAM Opto Semiconductors Inc.
LY R976-PS-36 ams OSRAM Single Color LEDs Yellow, 588nm 280mcd, 20mA datasheet, inventory, & pricing.
Lowest to $0.0815

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
2,060+ $0.0243 $50.0580
5,000+ $0.0200 $100.0000
7,735+ $0.0194 $150.0590
10,700+ $0.0187 $200.0900
13,815+ $0.0181 $250.0515
18,520+ $0.0162 $300.0240
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 2060 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess