EN
  • EN
  • DE

16-219A/T2D-CS1T2TY/3T

Part No 16-219A/T2D-CS1T2TY/3T
Manufacturer Everlight Electronics Co Ltd
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Limited
Win Source Part Number 814858-16-219A/T2D-CS1T2TY/3T
Ultra Librarian 3D Model Ultra Librarian 16-219A/T2D-CS1T2TY/3T CAD Model

Description

The 16-219A/T2D-CS1T2TY/3T is a surface-mount LED manufactured by Everlight Electronics Co Ltd. This LED is part of Everlight's extensive range of optoelectronic components designed for various indication and illumination applications. While specific detailed specifications are challenging to ascertain without direct access to the datasheet, the component's structure and Everlight's general product offerings provide a basis for understanding its function and potential applications.

Applications

  • Indicator lights on electronic devices: Used to visually signal the status of power, activity, or other functions on devices like computers, routers, and appliances.
  • Backlighting for small displays: Can provide illumination for LCD screens or other small display panels in handheld devices or control panels.
  • Automotive lighting: May be used in dashboard indicators or other interior lighting applications within vehicles.
  • General illumination: Suitable for low-power lighting applications where a small, efficient light source is needed.
  • Consumer electronics: Used in a variety of consumer products, such as remote controls, toys, and audio equipment.

Features

  • Surface Mount Device (SMD): Designed for automated assembly processes, offering ease of placement and soldering onto printed circuit boards.
  • Compact Size: Small footprint allows for high-density placement on PCBs, saving valuable board space.
  • Low Power Consumption: LEDs are inherently energy-efficient, minimizing power requirements and heat generation.
  • Long Lifespan: Offers extended operational life compared to traditional incandescent or halogen lamps, reducing the need for frequent replacements.
  • High Brightness: Provides a clear and visible light output for effective indication or illumination.

Benefits

  • Reduced Manufacturing Costs: SMD design enables efficient automated assembly, lowering production expenses.
  • Improved Product Reliability: Solid-state construction offers increased durability and resistance to vibration and shock.
  • Enhanced Design Flexibility: Small size and various color options allow for greater freedom in product design and aesthetics.
  • Lower Energy Consumption: Minimizes power usage, contributing to energy savings and reduced environmental impact.
  • Extended Product Lifespan: Long operational life reduces maintenance costs and increases customer satisfaction.

Additional Details

Due to limited publicly available information, specific details such as luminous intensity, forward voltage, and color temperature cannot be definitively stated. However, based on Everlight's typical LED specifications, the 16-219A/T2D-CS1T2TY/3T likely operates within a forward voltage range of 2.0 to 3.6V and offers a viewing angle suitable for its intended applications. The specific color emitted would depend on the composition of the LED's semiconductor material.

You May Also Be Interested in

Advantech Corp
19" SXGA OPEN FRAME MONITOR 350
Need more? Email Us
Siemens
SCALANCE XB004-1 / Network Switch - Unmanaged 5 Ports IP20
Need more? Email Us
Enocean
PUSHBUTTON TRANSMITTER MODULE / Pushbutton Transmitter Module
Need more? Email Us
Omron
INTERFACE CONVERTER 100-240V / Converter, RS232C/USB to RS-422/485
Need more? Email Us
Advantech Corp
MOD 4-CH INPUT/4-CH OUTPUT 2.5W / Digital Input/Relay Output Module
Need more? Email Us
Littelfuse Inc.
PORT-POWERED SERIAL CONVERTER / Converter, RS-232 to RS-422/485
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
11.6" W FULL-FLAT, BAYTAIL, PCAP
Need more? Email Us
Advantech Corp
12.1" XGA OPEN FRAME MONITOR 6
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
1,555+ $0.0322 $50.0710
3,775+ $0.0265 $100.0375
5,860+ $0.0256 $150.0160
8,065+ $0.0248 $200.0120
10,420+ $0.0240 $250.0800
13,955+ $0.0215 $300.0325
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 12,700 pieces
MOQ: 1555 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess