EN
  • EN
  • DE

16-213/Y2C-AN2Q1B/3T

Part No 16-213/Y2C-AN2Q1B/3T
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description Brilliant Yellow 1.0 x 0.5 x 0.45 mm Case 0402 130° deg 90 mcd 2.35 V SMT LED
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034893-16-213/Y2C-AN2Q1B/3T
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 16-213/Y2C-AN2Q1B/3T CAD Model

Description

The 16-213/Y2C-AN2Q1B/3T is a surface-mount LED manufactured by Everlight Electronics. It is a yellow-colored LED designed for various indicator and display applications. This LED offers high brightness and long lifespan, making it suitable for use in a wide range of electronic devices.

Applications:

  • Indicator Lights: Used as status indicators in electronic devices.
  • Backlighting: Employed for backlighting LCD displays and keypads.
  • Automotive Lighting: Used in interior and exterior lighting applications.
  • Consumer Electronics: Found in devices like mobile phones, laptops, and TVs.
  • Industrial Equipment: Used in control panels and other industrial displays.

Features:

  • Yellow Color: Emits a bright yellow light.
  • Surface Mount Technology (SMT): Designed for automated assembly.
  • High Brightness: Provides excellent visibility.
  • Long Lifespan: Ensures long-term reliability.
  • Compact Size: Allows for space-saving designs.

Benefits:

  • Clear Indication: Provides a clear and easily visible indication of status.
  • Easy Assembly: SMT design simplifies manufacturing processes.
  • Reliable Performance: Long lifespan ensures consistent performance over time.
  • Versatile Applications: Suitable for a wide range of electronic devices.

Additional Details:

The 16-213/Y2C-AN2Q1B/3T typically has a viewing angle suitable for general indication purposes. The specific luminous intensity, forward voltage, and wavelength characteristics can be found in the Everlight datasheet for this part number. This LED is designed to be reflow soldered onto a PCB and is commonly packaged in tape and reel for automated assembly. Always refer to the datasheet for recommended operating conditions and soldering profiles to ensure optimal performance and reliability. Proper current limiting resistors should be used in series with the LED to prevent damage from excessive current.

You May Also Be Interested in

Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.1487
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Everlight Electronics Co Ltd
Low Power LEDs (none SSL)
Need more? Email Us
TE Connectivity
CONN HEADER R/A 2POS 3.96MM / Connector Header Through Hole, Right Angle 2 position 0.156" (3.96mm)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1,530+ $0.0327 $50.0310
3,735+ $0.0268 $100.0980
5,770+ $0.0260 $150.0200
7,970+ $0.0251 $200.0470
10,290+ $0.0243 $250.0470
13,765+ $0.0218 $300.0770
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,630 pieces
MOQ: 1530 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess