EN
  • EN
  • DE

12-22/BHS2C-C30/2C

Part No 12-22/BHS2C-C30/2C
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1034607-12-22/BHS2C-C30/2C
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12-22/BHS2C-C30/2C CAD Model

Description

The 12-22/BHS2C-C30/2C is a blue surface-mount LED manufactured by Everlight Electronics Co Ltd. It is designed for applications requiring a bright and efficient blue light source. Everlight is a well-known manufacturer of optoelectronic components.

Applications:

  • Indicator lights
  • Status indicators
  • Backlighting for LCD displays
  • Decorative lighting
  • Automotive lighting

Features:

  • Blue color emission
  • Surface-mount package
  • High luminous intensity
  • Wide viewing angle
  • Low power consumption

Benefits:

  • Provides clear and visible blue indication
  • Suitable for automated assembly processes
  • Offers bright and uniform illumination
  • Easy to view from different angles
  • Reduces power consumption

Additional Details:

Blue LEDs are typically based on Indium Gallium Nitride (InGaN) semiconductor material. The luminous intensity is a measure of the brightness of the LED, typically measured in millicandelas (mcd). The viewing angle is the angle at which the LED's light output is at least 50% of its maximum intensity. LEDs are solid-state lighting devices that convert electrical energy into light. They are more energy-efficient and longer-lasting than traditional incandescent or fluorescent lamps. Proper soldering techniques are essential to avoid damaging the LED during assembly. LEDs are sensitive to electrostatic discharge (ESD), so proper ESD precautions should be taken during handling. The forward voltage of the LED is the voltage required to turn it on. The forward current is the current that flows through the LED when it is turned on. Refer to the datasheet for the recommended operating conditions. The '2C' suffix may indicate specific packaging or binning characteristics. The dominant wavelength of the emitted blue light is an important parameter to consider for applications requiring precise color matching. The C30 might refer to the intensity bin.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Molex, LLC
Mini-Reel of 67503-1230 Mini B RA Rec Black SMT S
Need more? Email Us
Amphenol
CONN HEADER VERT 6POS 2.54MM / Connector Header Through Hole 6 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
Amphenol
CONN RCPT 10POS 0.1 GOLD PCB / 10 Position Receptacle Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
Dell
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess