EN
  • EN
  • DE

85310060

Part No 85310060
Catalog Stack Lights, Beacons, Indicators
Description COMPLETE UNIT RED LED
Datasheet
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Type Optical Element
Number of Stacks 1
Lamp Type LED
Light Color Red
Function - Lighting Steady
Voltage - Supply 115 ~ 230VAC
Termination Style Screw Terminal
Ingress Protection IP66/IP67 - Dust Tight, Water Resistant, Waterproof
Temperature Range - Operating -25°C ~ 50°C
Package Box
Supply and Demand Status Shortage
Win Source Part Number 1571290-85310060
Ultra Librarian 3D Model Ultra Librarian 85310060 CAD Model

Description

N

You May Also Be Interested in

Pepperl+Fuchs, Inc.
OPTICAL ELEMENT CLEAR LED
Need more? Email Us
Altech corporation
TOWER LIGHT 50MM TALL BASEPLASTI
Need more? Email Us
Altech corporation
COMPLETE UNIT ORG LED FLASH
Need more? Email Us
WERMA USA Inc.
COMPLETE UNIT GREEN LED
Need more? Email Us
Phoenix Contact
OPTICAL ELEMENT RED LED DBL FL
Need more? Email Us
Altech corporation
COMPLETE UNIT MULTI COLOR FLASH
Need more? Email Us
Schneider Electric
BULB BLUE LED STEADY
Need more? Email Us
Schneider Electric
BULB GREEN LED FLASHING
Need more? Email Us
Phoenix Contact
MOUNTING BRACKET
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess