EN
  • EN
  • DE

12-21/GHC-YQ1R1B18Y/2C

Part No 12-21/GHC-YQ1R1B18Y/2C
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description Low Power LEDs (none SSL)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034588-12-21/GHC-YQ1R1B18Y/2C
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 12-21/GHC-YQ1R1B18Y/2C CAD Model

Description

The 12-21/GHC-YQ1R1B18Y/2C is a high-efficiency yellow-green LED manufactured by Everlight Electronics Co., Ltd. As a leading provider of optoelectronic components, Everlight is known for its reliable and energy-efficient LEDs suitable for various applications. This particular LED is designed for applications requiring a bright and consistent yellow-green light source.

This LED likely utilizes AlInGaP (Aluminum Indium Gallium Phosphide) technology to achieve its high luminous intensity and efficiency. The /2C suffix may indicate a specific packaging or binning characteristic. The LED is designed for through-hole mounting and is commonly used in indicator lights, signage, and display applications.

Applications:

  • Indicator lights for electronic devices
  • Backlighting for LCD displays
  • Status indicators in industrial equipment
  • Traffic signals and signage
  • Automotive lighting applications (e.g., dashboard indicators)

Features:

  • High luminous intensity
  • Low power consumption
  • Long lifespan
  • Reliable solid-state technology
  • Standard T-1 3/4 (5mm) package
  • Yellow-Green light emission
  • RoHS compliant

Benefits:

  • Energy efficiency reduces operating costs
  • Long lifespan minimizes maintenance requirements
  • High brightness ensures clear visibility
  • Robust design withstands harsh environments
  • Compliance with environmental regulations

The specific optical and electrical characteristics, such as forward voltage, luminous flux, and viewing angle, will depend on the exact binning and testing criteria applied by Everlight. Referencing the official Everlight datasheet for the 12-21/GHC-YQ1R1B18Y/2C is essential for detailed design considerations. Typically, the forward voltage will be around 2.0-2.4V, and the luminous intensity will be in the range of several candelas. The viewing angle is likely around 30-60 degrees.

The AlInGaP material ensures high brightness and efficiency, making this LED a suitable choice for applications where a visible and energy-saving light source is crucial. The /2C suffix could indicate specific testing parameters or packaging details that are unique to this particular LED.

You May Also Be Interested in

Siemens
Simatic Tdc Communication Module CP50M1 ; 6DD16610AD1
Need more? Email Us
TE Connectivity
CONN HEADER R/A 34POS 3MM / Connector Header Through Hole, Right Angle 34 position 0.118" (3.00mm)
Lowest to $38.1269
Eaton / Cutler Hammer
Rotary Handle; S01; C/FD Series; Red/Yellow; NEMA 4/4X; IP65; Vari Depth
Need more? Email Us
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
TE Connectivity
CONN SOCKET 18-24AWG CRIMP TIN / Socket Contact Tin 18-24 AWG Crimp Power
Lowest to $0.0213
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
Everlight Electronics Co Ltd
Need more? Email Us
TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
835+ $0.0600 $50.1000
2,030+ $0.0493 $100.0790
3,145+ $0.0477 $150.0165
4,330+ $0.0462 $200.0460
5,595+ $0.0447 $250.0965
7,500+ $0.0400 $300.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 56,430 pieces
MOQ: 835 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess