EN
  • EN
  • DE

11-22UYSURC/S530-A2/TR8

Part No 11-22UYSURC/S530-A2/TR8
Manufacturer Everlight Electronics Co Ltd
Catalog OEM Parts (0 - 9)
Description Chip Led Y/r Brilliant
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1034416-11-22UYSURC/S530-A2/TR8
Categories OEM Parts(0-9)
Manufacturer Everlight Electronics Co Ltd
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 11-22UYSURC/S530-A2/TR8 CAD Model

Description

The 11-22UYSURC/S530-A2/TR8 is a surface-mount LED manufactured by Everlight Electronics Co Ltd. It is a ultra-bright red LED designed for various visual indication and display applications.

Applications:

  • Indicator lights: Used in various devices to indicate status, such as power on/off, activity, or error conditions.
  • Backlighting: Can be used for backlighting LCD screens, keypads, and other components.
  • Signage: Employed in electronic signs and displays to convey information or attract attention.
  • Automotive lighting: Found in automotive dashboards, switches, and other interior lighting applications.
  • Consumer electronics: Used in a wide range of consumer products, including appliances, toys, and remote controls.

Features:

  • High luminous intensity: Provides a bright and easily visible light output.
  • Surface-mount package: Designed for automated assembly using reflow soldering.
  • Compact size: Allows for use in space-constrained applications.
  • Wide viewing angle: Provides good visibility from various angles.
  • Long lifespan: Offers extended operational life, reducing maintenance requirements.

Benefits:

  • Improved visibility: The high brightness ensures clear indication, even in brightly lit environments.
  • Reduced assembly costs: The surface-mount design facilitates automated assembly, lowering production expenses.
  • Space savings: The compact size enables integration into smaller devices and tighter layouts.
  • Enhanced reliability: The long lifespan minimizes the need for replacements, improving product reliability.
  • Energy efficiency: LEDs consume less power compared to traditional lighting technologies, reducing energy consumption.

Additional Details:

This specific LED likely has a wavelength in the red spectrum, corresponding to its color. The forward voltage and current characteristics will vary depending on the specific product datasheet, so consulting the datasheet is critical for design purposes. The package is designed to be compatible with industry-standard reflow soldering processes. The TR8 at the end of the part number suggests that it is provided in tape and reel packaging for automated pick and place assembly.

It is crucial to consult the official datasheet from Everlight for detailed specifications such as luminous intensity, forward voltage, wavelength, viewing angle, and soldering profile recommendations before using this LED in any application.

You May Also Be Interested in

TE Connectivity
CONN HEADER VERT 5POS 2.54MM / Connector Header Through Hole 5 position 0.100" (2.54mm)
Need more? Email Us
TE Connectivity
CONN STRAIN RELIEF COVER 2POS / Connector Cap (Cover), Strain Relief For MTA-156 Series
Lowest to $0.2516
TE Connectivity
SENSOR ROTARY 340DEG WIRE LEADS / Resistive Sensor Rotary Position Exposed Element - Rotary Wire Leads
Lowest to $909.0909
Diodes Incorporated
6A4 Series 400 V 6 A Through Hole High Surge Current Silicon Rectifier - R-6
Need more? Email Us
Toshiba Semiconductor and Storage
Need more? Email Us
Dell
Need more? Email Us
Everlight Electronics Co Ltd
SMD LED Blue 468nm 20mA 3.5V 120°
Lowest to $0.0700
Everlight Electronics Co Ltd
Need more? Email Us
Everlight Electronics Co Ltd
Lowest to $0.4019

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $7.1279

Pricing & Ordering

Quantity Unit Price Ext. Price
245+ $0.2368 $58.0160
600+ $0.1940 $116.4000
925+ $0.1883 $174.1775
1,270+ $0.1825 $231.7750
1,635+ $0.1767 $288.9045
2,190+ $0.1582 $346.4580
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,800 pieces
MOQ: 245 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess