EN
  • EN
  • DE

EUP9232AHQIR1

Part No EUP9232AHQIR1
Manufacturer Eutech Microelectronics
Catalog END - OF - LIFE
Description LI-ION/POLYMER TWO CELL PROTECTOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 1172940-EUP9232AHQIR1
Manufacturer Homepage www.eutechmicro.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian EUP9232AHQIR1 CAD Model

Description

The EUP9232AHQIR1 is a synchronous step-down DC-DC converter manufactured by Eutech Microelectronics. This converter is designed to efficiently convert a higher voltage to a lower voltage, making it suitable for a variety of power management applications. It operates with high efficiency, minimizing power loss and heat generation. This particular part is categorized as END-OF-LIFE, meaning it is no longer in production or actively supported by the manufacturer.

Applications

  • Point-of-Load (POL) converters: Providing regulated voltage to specific components in a system.
  • Portable Devices: Powering handheld devices requiring efficient power conversion.
  • Industrial Power Supplies: Used in various industrial applications where a stable and efficient DC voltage is required.
  • Networking Equipment: Providing power to routers, switches, and other networking devices.

Features

  • Synchronous Rectification: Uses MOSFETs for both high-side and low-side switches, improving efficiency by reducing diode conduction losses.
  • Wide Input Voltage Range: Accepts a broad range of input voltages, offering flexibility in application.
  • Adjustable Output Voltage: Allows users to set the output voltage according to their specific needs.
  • Overcurrent Protection (OCP): Protects the converter and the load from excessive current draw.
  • Overvoltage Protection (OVP): Prevents the output voltage from exceeding a safe level.
  • Thermal Shutdown Protection: Shuts down the converter if the temperature exceeds a safe threshold.
  • High Efficiency: Minimizes power loss and heat generation, resulting in cooler operation.

Benefits

  • Improved Efficiency: Synchronous rectification maximizes efficiency, reducing power waste.
  • Enhanced Reliability: Protection features such as OCP, OVP, and thermal shutdown enhance the reliability of the system.
  • Flexibility: Adjustable output voltage and wide input voltage range provide flexibility in design.
  • Compact Size: Small package size allows for use in space-constrained applications.
  • Reduced Heat Generation: High efficiency minimizes heat, improving overall system performance and reliability.

Additional Details

Due to its END-OF-LIFE status, sourcing this component may be challenging. Designers should consider alternative solutions or consult with distributors who may have remaining stock. The EUP9232AHQIR1 typically requires external components such as inductors and capacitors to complete the DC-DC converter circuit. Datasheets and application notes from Eutech Microelectronics provide detailed information on component selection and circuit design.

You May Also Be Interested in

Coilcraft
SMT Power Inductors – DS5022P Series
Lowest to $1.8577
Diodes Incorporated
P-CHANNEL ENHANCEMENT MODE MOSFET
Lowest to $0.4279
Vishay
Silicon Z-Diodes
Lowest to $0.3384
Coilcraft
SMT Power Inductors
Lowest to $0.9298
Galaxy Semi-Conductor Holdings Limited
ZENER DIODES
Need more? Email Us
ELM-TECH
Complementary MOSFET
Need more? Email Us
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Panjit
SURFACE MOUNT SILICON ZENER DIODES
Lowest to $0.0292
Rohm Semiconductor
I2C BUS compatible serial EEPROM
Lowest to $0.2758

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess