EN
  • EN
  • DE

EUP8054-435OIR1

Part No EUP8054-435OIR1
Manufacturer Eutech Microelectronics
Catalog Miscellaneous
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Uncategorized
Manufacturer Eutech Microelectronics
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 823003-EUP8054-435OIR1
Ultra Librarian 3D Model Ultra Librarian EUP8054-435OIR1 CAD Model

Description

The EUP8054-435OIR1 is a synchronous buck (step-down) converter manufactured by Eutech Microelectronics. It's designed for applications requiring efficient power conversion from a higher voltage to a lower voltage, particularly in portable devices and battery-powered systems. This converter features integrated MOSFETs, simplifying the design and reducing external component count while maintaining high performance.

Applications:

  • Portable Power Devices: Commonly used in smartphones, tablets, and other battery-powered devices.
  • Point-of-Load Regulation: Provides efficient voltage regulation for microprocessors, FPGAs, and ASICs.
  • Power Adapters: Found in wall adapters and chargers to convert AC voltage to a regulated DC voltage.
  • Industrial Equipment: Used in industrial control systems and automation equipment for power management.
  • Networking Devices: Powers various components in routers, switches, and other networking equipment.

Features:

  • High Efficiency: Utilizes synchronous rectification to achieve high power conversion efficiency.
  • Integrated MOSFETs: Includes internal MOSFETs for reduced component count and simplified design.
  • Wide Input Voltage Range: Operates over a broad input voltage range for versatile application.
  • Adjustable Output Voltage: Allows for precise adjustment of the output voltage to meet specific needs.
  • Overcurrent Protection: Protects the device and the load from excessive current draw.
  • Overvoltage Protection: Prevents the output voltage from exceeding a safe limit.
  • Short Circuit Protection: Shuts down the converter in case of a short circuit to prevent damage.
  • Thermal Shutdown: Protects the device from overheating by automatically shutting down at high temperatures.

Benefits:

  • Extended Battery Life: High efficiency minimizes power consumption, extending battery life in portable applications.
  • Reduced Board Space: Integrated design reduces the need for external components, saving valuable board space.
  • Improved System Reliability: Protection features enhance the overall reliability of the system.
  • Lower Component Count: Integrated MOSFETs simplify the design and reduce the bill of materials.
  • Simplified Design: Easy-to-use design simplifies the development process.

Additional Details:

The EUP8054-435OIR1 often includes features like soft-start to limit inrush current and enable controlled startup. It typically operates at a fixed switching frequency to optimize efficiency and minimize noise. The device is available in a compact package to facilitate integration into various applications. Detailed electrical characteristics, application circuits, and thermal management information are available in the product datasheet.

You May Also Be Interested in

Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Advantech Corp
8-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Diodes Incorporated
BCX5316TC Diodes Incorporated Diodes Inc. Pwr Mid Perf Transistor SOT89 T&R 4K datasheet, inventory, & pricing.
Lowest to $0.1165
Everlight Electronics Co Ltd
19-223USRSYGC/S525/TR8 Everlight Everlight datasheet, inventory, & pricing.
Lowest to $0.0618
Advantech Corp
1U RACKMOUNT PLATFORM FOR NETWOR
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER
Need more? Email Us
Altech corporation
PG7 LOCKNUT BLACKPA
Need more? Email Us
Advantech Corp
4-SLOT DISTRIBUTED DA&C SYSTEM B
Need more? Email Us
Phoenix Contact
FIBER OPTIC CONVERTER DIN RAIL
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess