EN
  • EN
  • DE

EUP2518OIR1

Part No EUP2518OIR1
Manufacturer Eutech Microelectronics
Catalog END - OF - LIFE
Description White LED Step-Up Converter In TSOT-23 Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eutech Microelectronics
Win Source Part Number 1172828-EUP2518OIR1
Manufacturer Homepage www.eutechmicro.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian EUP2518OIR1 CAD Model

Description

The EUP2518OIR1 is a highly integrated, synchronous step-down DC-DC converter from Eutech Microelectronics. Designed for demanding power management applications, it offers high efficiency, excellent transient response, and comprehensive protection features. It is suitable for use in a variety of portable devices, industrial equipment, and other applications requiring a stable and efficient power supply.

Applications

  • Portable Devices: Powering smartphones, tablets, and other handheld electronics.
  • Industrial Equipment: Supplying power to industrial control systems and automation devices.
  • Networking Devices: Used in routers, switches, and other networking hardware.
  • FPGA and Microprocessor Power: Providing stable power to digital processors in embedded systems.
  • Power Banks: Power management for portable charging solutions.

Features

  • High Efficiency: Achieves up to 95% efficiency, minimizing power loss and heat generation.
  • Synchronous Rectification: Enhances efficiency by replacing the diode with a MOSFET.
  • Adjustable Output Voltage: Allows customization of the output voltage to meet specific application needs.
  • Integrated MOSFETs: Simplifies design and reduces external component count.
  • Comprehensive Protection Features: Includes over-voltage, over-current, and thermal shutdown protection.

Benefits

  • Extended Battery Life: High efficiency reduces power consumption, extending the operational life of battery-powered devices.
  • Improved Thermal Performance: Low power loss minimizes heat generation, improving system reliability.
  • Simplified Design: Integrated components reduce the need for external components, simplifying the design process.
  • Enhanced System Reliability: Comprehensive protection features prevent damage from over-voltage, over-current, and over-temperature conditions.
  • Flexible Application: Adjustable output voltage allows the device to be used in a variety of applications.

Additional Details

The EUP2518OIR1 typically operates with an input voltage range of 4.5V to 18V and can deliver up to 3A of output current. It uses a constant-on-time (COT) control scheme, providing fast transient response and stable operation. The device is available in a small QFN package, making it suitable for space-constrained applications. This DC-DC converter provides a robust and efficient power management solution for a wide range of electronic devices.

You May Also Be Interested in

DinTek Semiconductor Co,.Ltd
N-Channel 30-V (D-S) MOSFET Halogen-free
Need more? Email Us
Comchip Technology
SMD Schottky Barrier Diode
Lowest to $0.0827
ELM-TECH
Complementary MOSFET
Need more? Email Us
Jiangsu Changjiang Electronics Technology Co., Ltd
Uni-direction ESD Protection Diode
Lowest to $0.0332
NXP / Nexperia
Voltage regulator diodes
Lowest to $0.8254
Vishay
Silicon Z-Diodes / Zener Diode Single 27V 7% 15Ohm 3000mW Automotive 2-Pin SMA T/R
Lowest to $0.1351
Comchip Technology
SMD Schottky Barrier Rectifier
Need more? Email Us
Vishay
Silicon Z-Diodes
Lowest to $0.2795
NXP / Nexperia
NPN general purpose transistors
Lowest to $0.0207

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess