EN
  • EN
  • DE

EM6GC16EWXC-12H

Part No EM6GC16EWXC-12H
Manufacturer Etron Technology
Catalog DDR
Description DDR3-1600 128Mx16 (2Gb)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 941056-EM6GC16EWXC-12H
Series *
Ultra Librarian 3D Model Ultra Librarian EM6GC16EWXC-12H CAD Model

Description

The EM6GC16EWXC-12H is a high-performance DDR3 SDRAM (Double Data Rate 3 Synchronous Dynamic Random-Access Memory) component from Etron Technology, designed for applications requiring high bandwidth and low latency. It's often used in systems demanding fast memory access for optimal performance.

Applications:

  • High-Performance Computing: Used in workstations and servers to accelerate data processing and application execution.
  • Gaming PCs: Provides the necessary memory bandwidth for smooth and responsive gaming experiences.
  • Embedded Systems: Integrated into industrial control systems, networking equipment, and other embedded applications requiring high memory performance.
  • Graphics Cards: Used as video memory to store and process textures and other graphical data.

Features:

  • DDR3 Technology: Provides significantly higher data transfer rates compared to previous DDR generations.
  • High Bandwidth: Delivers substantial memory bandwidth for demanding applications.
  • Low Power Consumption: Operates at a lower voltage than previous DDR generations, reducing power consumption.
  • Improved Signal Integrity: Features improved signal integrity for reliable data transfer.
  • RoHS Compliant: Manufactured in compliance with RoHS environmental standards.

Benefits:

  • Increased System Performance: Enables faster data processing and application execution, leading to improved system performance.
  • Enhanced Gaming Experience: Provides smooth and responsive gaming experiences with high frame rates.
  • Reduced Power Consumption: Lowers power consumption, extending battery life in portable devices and reducing overall system power consumption.
  • Improved System Reliability: Enhanced signal integrity and high-quality components contribute to improved system reliability.

Additional Details:

The EM6GC16EWXC-12H typically operates at a clock speed of 800 MHz, resulting in a data transfer rate of 1600 MT/s. It is usually available in a FBGA (Fine-pitch Ball Grid Array) package and is designed to operate within a specified temperature range to ensure stable and reliable performance. Specific power consumption and latency figures can vary depending on the exact module configuration and operating conditions, consult the relevant datasheet for precise specifications.

You May Also Be Interested in

Foresee Group
64Gbit 2.133GHz FBGA-200(10x14.5) Memory (ICs) RoHS
Lowest to $1,213.8508
Samsung
Memory (ICs) RoHS
Lowest to $29.1045
Seagate Technology
16TB HDD 3.5" SATA Exos X24 6Gb/s 512MB
Need more? Email Us
Winbond Electronics
IC DRAM 2GBIT PAR 96VFBGA
Lowest to $11.8500
Amd
EPYC 9355 (32C 64T 3.55/4.4GHz)
Need more? Email Us
Samsung
DDR4-3200 512Mx8 (4Gb)
Need more? Email Us
Micron Technology Inc.
DDR5-6400B 16Gx80 RDIMM 2Rx4 (128GB)
Need more? Email Us
Samsung
DDR5-5600 2Gx8 (16Gb)
Need more? Email Us
Samsung
DDR4-3200 512Mx16 (8Gb)
Lowest to $67.0122

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
21+ $2.7528 $57.8088
52+ $2.2587 $117.4524
80+ $2.1882 $175.0560
110+ $2.1176 $232.9360
142+ $2.0469 $290.6598
189+ $1.8352 $346.8528
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,100 pieces
MOQ: 21 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess