EN
  • EN
  • DE

EM63A165BM-6IH

Part No EM63A165BM-6IH
Manufacturer Etron Technology
Catalog SD
Description SD 16Mx16 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945863-EM63A165BM-6IH
Series *
Ultra Librarian 3D Model Ultra Librarian EM63A165BM-6IH CAD Model

Description

The EM63A165BM-6IH is a high-performance SDRAM (Synchronous Dynamic Random-Access Memory) chip manufactured by Etron Technology. It is designed for applications that require fast and reliable memory access.

Applications:

  • Embedded Systems: Used in various embedded systems requiring high-speed memory.
  • Networking Devices: Routers, switches, and other networking equipment.
  • Consumer Electronics: Digital cameras, set-top boxes, and portable media players.
  • Industrial Control Systems: Automation equipment and process controllers.
  • Telecommunications Equipment: Wireless base stations and other telecom infrastructure.

Features:

  • High-Speed Operation: Provides fast data transfer rates for demanding applications.
  • Synchronous Interface: Operates in sync with the system clock for efficient data handling.
  • Low Power Consumption: Designed to minimize power usage, suitable for battery-powered devices.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Wide Operating Voltage Range: Operates over a wide voltage range to accommodate various system designs.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and reliable memory access.
  • Reduced Latency: Minimizes latency in data retrieval, which is crucial for real-time applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Cost-Effective: Offers a balance of performance and cost for a variety of applications.
  • Easy Integration: Simple to integrate into existing systems due to industry-standard compatibility.

Additional Details:

The EM63A165BM-6IH SDRAM chip is designed with a synchronous interface, ensuring that memory operations are synchronized with the system clock. This synchronization enables higher data transfer rates and improved overall system performance. The device incorporates internal refresh mechanisms to maintain data integrity and is available in various package options to suit different application requirements. Proper power supply decoupling and signal termination techniques are recommended to ensure optimal performance. Detailed timing parameters and electrical characteristics are available in the manufacturer's datasheet.

You May Also Be Interested in

Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Micron Technology Inc.
SD 8Mx16
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess