EN
  • EN
  • DE

EM639325BK-7H

Part No EM639325BK-7H
Manufacturer Etron Technology
Catalog SD
Description SD 4Mx32 143MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945034-EM639325BK-7H
Series *
Ultra Librarian 3D Model Ultra Librarian EM639325BK-7H CAD Model

Description

The EM639325BK-7H is a high-speed synchronous dynamic random-access memory (SDRAM) chip manufactured by Etron Technology. This SDRAM is designed for applications requiring substantial memory bandwidth and efficient data access.

Applications:

  • Networking Equipment: Routers, switches, and other networking devices.
  • Graphics Cards: As memory for graphics processing units (GPUs).
  • Embedded Systems: Industrial control systems and other embedded applications requiring high-speed memory.
  • Digital Signal Processing (DSP): Applications involving real-time data processing.
  • Consumer Electronics: High-definition televisions, set-top boxes, and gaming consoles.

Features:

  • High-Speed Data Transfer: Supports fast data transfer rates for demanding applications.
  • Synchronous Operation: Operates in synchronization with the system clock for efficient data handling.
  • Low Power Consumption: Designed to minimize power usage, suitable for battery-powered devices.
  • Compact Package: Available in a small form factor for space-constrained applications.
  • Backward Compatible: Compatible with industry standard SDRAM interfaces.

Benefits:

  • Improved System Performance: Enhances overall system performance by providing fast and reliable memory access.
  • Reduced Latency: Minimizes latency in data retrieval, crucial for real-time applications.
  • Energy Efficiency: Low power consumption extends battery life in portable devices.
  • Cost-Effective: Offers a balance of performance and cost for various applications.
  • Easy Integration: Simple to integrate into existing systems due to industry standard compatibility.

Additional Details:

The EM639325BK-7H SDRAM chip is typically available in various densities and configurations. It features a synchronous interface, meaning that all operations are synchronized to a clock signal, which allows for higher data transfer rates compared to asynchronous memory. The chip is designed to operate within a specified voltage range and temperature range, as outlined in the manufacturer's datasheet. This SDRAM utilizes advanced memory cell technology to achieve high density and reliability. It also incorporates internal refresh mechanisms to maintain data integrity.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
SD 16Mx16-7 133MHz CL3 FBGA
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $92.5374
Micron Technology Inc.
Mobile SD 512Mb (LPSDR)
Need more? Email Us
Micron Technology Inc.
SD 2Mx32-6 166MHz
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess