EN
  • EN
  • DE

EM639325BK-6H

Part No EM639325BK-6H
Manufacturer Etron Technology
Catalog SD
Description SD 4Mx32 166MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945899-EM639325BK-6H
Series *
Ultra Librarian 3D Model Ultra Librarian EM639325BK-6H CAD Model

Description

The Etron Technology EM639325BK-6H is a high-speed Synchronous Dynamic Random Access Memory (SDRAM) component. It is designed for applications that require significant memory capacity coupled with fast data access capabilities, ensuring efficient and reliable operation in various electronic systems.

Applications

  • Graphics Cards: Provides memory for storing textures, frame buffers, and other graphical data.
  • Embedded Systems: Used to store program code and working data for a variety of embedded applications.
  • Networking Equipment: Implemented in routers and switches for packet buffering and processing.
  • Industrial Control: Provides memory for data acquisition, control algorithms, and data logging in industrial automation systems.
  • Consumer Electronics: Used in set-top boxes, digital televisions, and other consumer devices.

Features

  • High-Speed SDRAM: Provides high data access and transfer rates.
  • Large Memory Capacity: Offers ample storage for program code and data.
  • Synchronous Operation: Facilitates efficient data transfer synchronized with the system clock.
  • Low Power Consumption: Reduces power consumption for energy-efficient operation.
  • Compact Package: Designed for integration into space-constrained environments.

Benefits

  • Improved System Performance: Enables faster processing and data handling.
  • Increased Application Complexity: Supports larger and more complex application development.
  • Reduced Power Usage: Contributes to longer battery life in portable devices and lower energy costs.
  • Simplified Design: Allows for easier board layout and smaller system form factors.
  • Enhanced Reliability: Provides stable and dependable memory operation.

Technical Specifications

The EM639325BK-6H typically operates at a clock speed of 166 MHz, with a memory capacity of 32M x 8 bits. The supply voltage is typically 3.3V. It usually comes in a TSOP or FBGA package. Detailed information about timing, voltage characteristics, and package dimensions can be found in the Etron Technology datasheet for this component.

You May Also Be Interested in

Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 4Mx16-75 PC166 Pb-Free
Need more? Email Us
Samsung
Mobile SD 8Mx16 133MHz FBGA 3.0V
Need more? Email Us
Hynix Semiconductor
Mobile SD 8Mx16 166MHz FBGA
Lowest to $2.4486
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Samsung
Mobile SD 16Mx32
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Samsung
Mobile SD 4Mx32-75 FBGA Pb-Free
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $8.0437 $64.3496
18+ $6.6001 $118.8018
28+ $6.3938 $179.0264
38+ $6.1875 $235.1250
49+ $5.9813 $293.0837
65+ $5.3624 $348.5560
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 59 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess