EN
  • EN
  • DE

EM639325BK-5H

Part No EM639325BK-5H
Manufacturer Etron Technology
Catalog SD
Description SD 4Mx32 200MHz
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945033-EM639325BK-5H
Series *
Ultra Librarian 3D Model Ultra Librarian EM639325BK-5H CAD Model

Description

The EM639325BK-5H is a synchronous dynamic random-access memory (SDRAM) chip manufactured by Etron Technology. This SDRAM is designed for applications that demand high-speed data access and efficient memory management. It is commonly used in various electronic devices and systems.

Applications:

  • Networking Devices: Routers, switches, and network interfaces.
  • Graphics Cards: Frame buffer and texture memory.
  • Embedded Systems: Industrial controllers, automotive systems.
  • Digital Signal Processing: Audio and video processing equipment.
  • Consumer Electronics: Set-top boxes, digital TVs, gaming consoles.

Features:

  • High-Speed Data Transfer: Supports rapid data transfer rates.
  • Synchronous Operation: Operates in sync with the system clock.
  • Low Power Consumption: Designed for energy efficiency.
  • Compact Package: Available in various small form factor packages.
  • Industry Standard Compatibility: Compatible with common SDRAM interfaces.

Benefits:

  • Improved System Performance: Enhances speed and efficiency of memory operations.
  • Reduced Latency: Minimizes delays in data retrieval and storage.
  • Energy Efficiency: Extends battery life in portable devices.
  • Cost-Effective Solution: Provides a balance between performance and cost.
  • Simplified Integration: Easy to integrate into existing system designs.

Additional Details:

The EM639325BK-5H SDRAM chip is characterized by its synchronous interface, which means that all operations are synchronized with the system clock. This allows for higher data transfer rates and improved overall performance compared to asynchronous memory. The device incorporates internal refresh mechanisms to maintain data integrity and is available in various package options to suit different application requirements. Detailed electrical characteristics and timing parameters can be found in the manufacturer's datasheet. Proper PCB layout and decoupling techniques are essential for optimal performance. The EM639325BK-5H is designed to operate within a specified voltage and temperature range.

You May Also Be Interested in

Micron Technology Inc.
Mobile SD 32Mx32 166MHz
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Lowest to $6.5292
Micron Technology Inc.
Mobile SD 4Mx16 VFBGA
Lowest to $11.6418
Samsung
Mobile SD 32Mx16 133MHz Ind LP
Lowest to $8.1612
Micron Technology Inc.
Mobile SD 8Mx16-8 FBGA
Need more? Email Us
Micron Technology Inc.
Mobile SD 16Mx32 133MHz FBGA
Need more? Email Us
Samsung
Mobile SD 16Mx16 133MHz BOC 3.0V
Need more? Email Us
Micron Technology Inc.
SD 8Mx16
Need more? Email Us
Micron Technology Inc.
SD 32Mx8-75 PC133 CL3
Lowest to $6.4350

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess