EN
  • EN
  • DE

EM639165BM-6H

Part No EM639165BM-6H
Manufacturer Etron Technology
Catalog SD
Description SD 8Mx16-6
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Memory
Win Source Part Number 945584-EM639165BM-6H
Series *
Ultra Librarian 3D Model Ultra Librarian EM639165BM-6H CAD Model

Description

The Etron Technology EM639165BM-6H is a high-speed SDRAM (Synchronous Dynamic Random-Access Memory) chip designed for applications requiring substantial memory and rapid data access. This memory component ensures efficient and reliable storage and retrieval of data in diverse electronic systems.

Applications

  • Graphics Cards: Provides frame buffer and texture memory for graphics processing.
  • Embedded Systems: Used for storing program code and working data in embedded applications.
  • Networking Devices: Functions as packet buffer and data storage in routers and switches.
  • Industrial Control Systems: Provides memory for data acquisition and control algorithms.
  • Consumer Electronics: Used in set-top boxes, digital TVs, and other consumer devices for data storage and processing.

Features

  • High-Speed SDRAM: Offers rapid data access and transfer rates.
  • Large Memory Capacity: Provides ample storage space for data and program code.
  • Synchronous Operation: Ensures efficient data transfer synchronized with the system clock.
  • Low Power Consumption: Minimizes overall system power requirements.
  • Compact Package: Allows for easy integration into space-constrained designs.

Benefits

  • Improved System Performance: Enables faster data processing and handling.
  • Increased Application Complexity: Supports larger and more sophisticated applications.
  • Extended Battery Life: Reduces power consumption, prolonging battery life in portable devices.
  • Simplified Board Layout: Compact package simplifies PCB design and reduces system size.
  • Enhanced Data Reliability: Provides stable and dependable memory operation.

Technical Specifications

The EM639165BM-6H typically operates at a clock speed of 166 MHz and has a memory capacity of 16 M x 4 bit. It operates at a supply voltage of 3.3V. It is usually found in TSOP or FBGA packages. Please refer to the Etron Technology datasheet for precise timing specifications, voltage characteristics, and package dimensions.

You May Also Be Interested in

ISSI, Integrated Silicon Solution Inc
SD 8Mx16-6 166MHz
Lowest to $1.6320
Hynix Semiconductor
SD 16Mx16 143MHz Pb-Free TSOPII
Need more? Email Us
Samsung
SD 8Mx16-75 133MHz CL3 Pb-Free
Need more? Email Us
Mosel Vitelic, Corp
SD 32Mx8-7 133MHz CL2
Need more? Email Us
Samsung
SD 32Mx16-75 133MHz
Need more? Email Us
Qimonda
SD 32Mx8-7 133MHz CL2 Pb-Free
Need more? Email Us
Hynix Semiconductor
SD 16Mx16-H PC133 CL3 (Pb-Free)
Need more? Email Us
Samsung
SD 16Mx16-75 PC133 CL3
Need more? Email Us
Hynix Semiconductor
SD 16Mx4-10 PC100 CL3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess