EN
  • EN
  • DE

LCPL200-5K

Part No LCPL200-5K
Catalog Adjustable Power Resistor
Description LINEAR POT 5K OHM 2W OPEN FRAME
Sample
Rohs State rohs
Need Help

Products specifications Report Issue?

Resistance 5 kOhms
Tolerance ±20%
Adjustment Type Slide
Length 9.843" (250.00mm)
Mounting Type Chassis Mount
Termination Solder Lug
Case / Package Rectangular Box
Package Bulk
Supply and Demand Status Shortage
Win Source Part Number 1593535-LCPL200-5K
Ultra Librarian 3D Model Ultra Librarian LCPL200-5K CAD Model

Description

N

You May Also Be Interested in

Ohmite
ADJ PWR RES 160M OHM 300W CHAS
Need more? Email Us
Ohmite
ADJ PWR RES 120M OHM 300W CHAS
Need more? Email Us
ETI Systems
LINEAR POT 5K 2.5W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 150 OHM 12W CHAS MT
Need more? Email Us
ETI Systems
LINEAR POT 10K OHM 2W OPEN FRAME
Need more? Email Us
Ohmite
ADJ PWR RES 7.5 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 8 OHM 300W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 750 OHM 25W CHAS MT
Need more? Email Us
Ohmite
ADJ PWR RES 1K OHM 100W CHAS MT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess