EN
  • EN
  • DE
Part No T1A
Manufacturer Essentra Components
Catalog Hole Plugs - Tapered Caps
Description 37DEG JIC FLARED FITTING PLUG -
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Hole Plugs - Tapered Caps
Mfr Essentra Components
Series TE
Package Bulk
Product Status Active
Type Body Plug
Color Red
Material Low-Density Polyethylene
Standard Package 4,000 pcs
MSL Level Not Applicable
ECCN EAR99
HTSUS 3923.50.0000
Win Source Part Number 898859-T1A
Ultra Librarian 3D Model Ultra Librarian T1A CAD Model

Description

The 898859-T1A is a red body plug designed for use in hardware, fasteners, and accessories.

  • Series: TE
  • Material: Low-Density Polyethylene
  • Application: Sealing Holes and Providing Protection
  • Standard Package: 4,000 pieces
  • Customizable Features: Flange diameter and hole diameter
  • Manufacturer: Essentra Components
  • Product Status: Active
  • Industries: Automotive, electronics, and manufacturing
  • ECCN: EAR99
  • MSL Level: Not Applicable
  • HTSUS Code: 3923.50.0000

You May Also Be Interested in

T1A
Essentra Components
37DEG JIC FLARED FITTING PLUG -
Lowest to $0.1561
Essentra Components
HOLE PLUG LOW-DENSITY PE BLUE
Need more? Email Us
Essentra Components
HOLE PLUG 0.687" NYLON BLACK
Lowest to $0.0956
Keystone Electronics
HOLE PLUG 1.375" STL/NCKL NAT
Lowest to $10.0855
Essentra Components
TAPERED CAP - OD RANGE: 51.3 - 5
Need more? Email Us
Heyco Products Corporation
HOLE PLUG 0.875\
Need more? Email Us
Essentra Components
UNF THREADED PROTECTION PLUG, CO
Need more? Email Us
R1A
Essentra Components
NPT THREADED PLUG -SQUARE HEAD,
Lowest to $3.4581
Keystone Electronics
HOLE PLUG 0.500" STL/NCKL NAT
Lowest to $0.7370

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.6918
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
375+ $0.1561 $58.5375
905+ $0.1281 $115.9305
1,400+ $0.1240 $173.6000
1,925+ $0.1201 $231.1925
2,490+ $0.1161 $289.0890
3,330+ $0.1041 $346.6530
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,320 pieces
MOQ: 375 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess