EN
  • EN
  • DE

LCBS-TM-M4-6-01

Part No LCBS-TM-M4-6-01
Manufacturer Essentra Components
Catalog Board Supports
Description CBS LOCK M-4-THREAD MALE 3/8" / Board Support Snap Lock / Threaded Stud Nylon 0.375" (9.53mm) 3/8"
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Hardware, Fasteners, Accessories - Board Supports
Mfr Essentra Components
Series LCBS-TM
Package Bulk
Holding Type Snap Lock
Mounting Type Threaded Stud
Between Board Height 0.375" (9.53mm) 3/8"
Length - Overall 0.775" (19.69mm)
Material Nylon
Base Product Number LCBS-TM
Standard Package 1,000
MSL Level Not Applicable
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8547.20.0000
Win Source Part Number 1351342-LCBS-TM-M4-6-01
Ultra Librarian 3D Model Ultra Librarian LCBS-TM-M4-6-01 CAD Model

Description

The Essentra Components LCBS-TM-M4-6-01 is a board support designed to hold the board in place.

  • Material: Nylon
  • Overall Length: 0.775 inches (19.69mm)
  • Holding Type: Snap Lock
  • Mounting Type: Threaded Stud
  • Between Board Height: 0.375 inches (9.53mm)
  • Mounting Panel Thickness: Not Specified
  • Packaging: Bulk
  • Standard Package Quantity: 1,000
  • Base Product Number: LCBS-TM
  • REACH: Unaffected
  • ECCN: EAR99

You May Also Be Interested in

Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT SNAP LOCK SCREW MNT 3/4" / SELF RETAINING SPACERS
Lowest to $0.2839
Essentra Components
BRD SPT REST MNT SNAP LOCK 14MM
Lowest to $0.1688
Essentra Components
Need more? Email Us
Essentra Components
Need more? Email Us
Essentra Components
BRD SPT EDGE HOLD SNP LCK 14.3MM
Lowest to $0.2236

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess