EN
  • EN
  • DE

CTC-118SS

Part No CTC-118SS
Manufacturer Essentra Components
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1002203-CTC-118SS
Categories OEM Parts(C-E)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian CTC-118SS CAD Model

Description

The CTC-118SS is a cable tie mount manufactured by Essentra Components. These mounts are designed to securely affix cable ties to surfaces, providing a stable and organized method for cable management. The CTC-118SS is made from durable materials, ensuring long-lasting performance in various environments.

Applications:

  • Electrical Wiring: Securing cable runs in electrical panels and junction boxes.
  • Network Cabling: Organizing and routing network cables in data centers and server rooms.
  • Automotive Wiring: Managing cable harnesses in automotive applications.
  • Appliance Manufacturing: Securing internal wiring in appliances.
  • General Cable Management: Providing a secure mounting point for cable ties in any application requiring organized cable routing.

Features:

  • Stainless Steel Construction: Provides excellent corrosion resistance and durability.
  • Self-Adhesive Backing: Allows for quick and easy installation on a variety of surfaces.
  • Secure Cable Tie Retention: Designed to hold cable ties firmly in place.
  • Compact Design: Minimizes space requirements.
  • Easy to Use: Simple installation process.

Benefits:

  • Improved Cable Organization: Keeps cables neatly organized and prevents tangling.
  • Increased Safety: Reduces the risk of accidental cable damage and electrical hazards.
  • Simplified Maintenance: Makes it easier to identify and access cables for maintenance and repairs.
  • Enhanced Aesthetics: Provides a professional and organized appearance.
  • Long-Lasting Performance: Durable construction ensures reliable performance over time.

Additional Details:

The CTC-118SS is typically made from 304 stainless steel, offering superior resistance to corrosion in harsh environments. The self-adhesive backing is designed for use on clean, dry surfaces, providing a strong and reliable bond. The dimensions are optimized to accommodate a wide range of cable tie sizes. These mounts are commonly used in applications where vibration and environmental factors can compromise the integrity of cable management systems. Essentra Components is known for producing high-quality cable management solutions, and the CTC-118SS is a testament to their commitment to durability and ease of use. Proper surface preparation is crucial for ensuring optimal adhesion of the mount. These components are often used in conjunction with stainless steel cable ties for maximum durability and reliability. The operating temperature range is typically wide, allowing for use in diverse applications.

You May Also Be Interested in

TDK Corporation
Cap Ceramic 0.1uF 16V X7R 10%
Lowest to $0.0052
TDK Corporation
Lowest to $0.0266
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess