EN
  • EN
  • DE

BP1116A

Part No BP1116A
Manufacturer Essentra Components
Catalog OEM Parts (A - B)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1049540-BP1116A
Categories OEM Parts(A-B)
Manufacturer Essentra Components
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BP1116A CAD Model

Description

The BP1116A is a PCB support from Essentra Components, designed to provide stable and secure mounting for printed circuit boards within electronic enclosures. These supports are essential for maintaining proper spacing, preventing damage from vibration, and ensuring reliable performance of electronic assemblies.

Applications:

  • Electronic Enclosures: Used in various electronic enclosures to support and secure PCBs.
  • Computer Hardware: Employed in computer cases and peripherals to mount circuit boards.
  • Telecommunications Equipment: Used in telecom devices to provide stable PCB mounting.
  • Industrial Control Systems: Applied in industrial control panels and equipment to secure electronic components.
  • Consumer Electronics: Found in a wide range of consumer electronic devices for PCB support.

Features:

  • Durable Material: Typically made from Nylon 6/6, providing high strength and durability.
  • Easy Installation: Designed for quick and easy installation without the need for special tools.
  • Vibration Resistance: Helps to dampen vibration and prevent damage to PCBs.
  • Standard Dimensions: Available in standard sizes to fit various PCB thicknesses and mounting hole configurations.
  • Flame Retardant: Often manufactured with flame-retardant materials for enhanced safety.

Benefits:

  • Secure Mounting: Provides stable and secure mounting for PCBs, preventing movement and damage.
  • Simplified Assembly: Easy installation reduces assembly time and costs.
  • Enhanced Reliability: Vibration resistance improves the reliability of electronic assemblies.
  • Wide Compatibility: Standard dimensions ensure compatibility with various PCB designs and enclosures.
  • Improved Safety: Flame-retardant materials enhance the safety of electronic products.

Additional Details:

The BP1116A PCB support typically features a snap-fit or push-fit design for easy installation into pre-drilled holes in the chassis and PCB. The dimensions and mounting specifications vary depending on the exact model, but they are generally designed to accommodate standard PCB thicknesses (e.g., 1.6mm). The material used is often Nylon 6/6, which provides excellent mechanical strength and electrical insulation properties. These supports are designed to maintain a consistent standoff distance between the PCB and the enclosure, preventing short circuits and ensuring proper airflow for thermal management. The BP1116A is a reliable and cost-effective solution for securing PCBs in a wide range of electronic applications.

You May Also Be Interested in

ABB Embedded Power
Need more? Email Us
Intel
Need more? Email Us
Intel
Need more? Email Us
Allegro MicroSystems, LLC
SENSOR HALL EFFECT ANALOG 4SIP / Hall Effect Sensor Single Axis 4-SIP
Lowest to $4.8972
Bel Fuse Inc.
Need more? Email Us
CJT Connectors
1.25mm(0.049in) Pitch, Header, Surface Mount(SMD), Vertical, Friction Lock, Single Row, 4 Circuits, Reel, UL 94V-0,...
Lowest to $0.0633
CJT Connectors
2.00mm(0.079in) Pitch, Pin Header, Through Hole(DIP), Right-Angel, 12 Circuits, Dual Row, Gold(Au) Plating, Black
Lowest to $0.1642
Kemet
Need more? Email Us
Intel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess