EN
  • EN
  • DE

ESP32-WROOM-32UE-N8

Part No ESP32-WROOM-32UE-N8
Manufacturer Espressif
Catalog RF Transceiver Modules
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF/IF and RFID>RF Transceiver Modules and Modems
Mfr Espressif Systems
Series ESP32
Package Tape & Reel
RF Family/Standard Bluetooth, WiFi
Protocol 802.11b/g/n, Bluetooth v4.2 +EDR, Class 1, 2 and 3
Modulation CCK, DSSS, OFDM
Frequency 2.4GHz ~ 2.5GHz
Data Rate 150Mbps
Power - Output 20dBm
Sensitivity -98dBm
Serial Interfaces ADC, GPIO, I²C, I²S, PWM, SDIO, SPI, UART
Antenna Type Antenna Not Included, U.FL
Utilized IC / Part ESP32-D0WD-V3
Memory Size 8MB Flash, 448kB ROM, 536kB SRAM
Voltage - Supply 3V ~ 3.6V
Mounting SMD (SMT)
Temperature Range - Operating -40°C ~ 105°C
Package / Case 38-SMD Module
Base Product Number ESP32
MSL Level 3 (168 Hours)
ECCN 5A992C
HTSUS 8517.62.0090
Win Source Part Number 1316351-ESP32-WROOM-32UE-N8
Ultra Librarian 3D Model Ultra Librarian ESP32-WROOM-32UE-N8 CAD Model

Description

The RF Transceiver Module is a high-quality electronic component from Espressif Systems that is ideal for use in a wide range of applications.

  • Frequency: 2.4GHz ~ 2.5GHz
  • Data Rate: 150Mbps
  • Power Output: 20dBm
  • Sensitivity: -98dBm
  • IC/Part: ESP32-D0WD-V3
  • Protocol: Bluetooth v4.2 +EDR, Class 1, 2 and 3
  • Applications: WiFi and Bluetooth
  • Modulation: CCK, DSSS, OFDM
  • Package: 38-SMD module
  • Voltage Supply: 3V ~ 3.6V

You May Also Be Interested in

STMicroelectronics
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $19.7911
Microchip Technology
RF TXRX MOD WIFI TH SMD
Lowest to $17.4627
Quectel
RF TXRX MOD CELLULARCARD EDGE
Need more? Email Us
Microchip Technology
RF TXRX MOD BT PCB TH SMD
Lowest to $30.5598
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $100.8657
Silicon Labs
RF TXRX MOD BLUETOOTH CHIP SMD
Lowest to $12.2239
Quectel
Linear IC
Lowest to $22.9926
Quectel
RF TXRX MOD CEL/NAV CARD
Lowest to $72.1805
Simcom
RF TXRX MODULE CELL SMD
Lowest to $11.1429

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.8902 $53.7922
25+ $4.0125 $100.3125
39+ $3.8871 $151.5969
54+ $3.7617 $203.1318
69+ $3.6363 $250.9047
93+ $3.2601 $303.1893
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,650 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess